EN
  • EN
  • DE

AD9288BSTZRL-40

Part No AD9288BSTZRL-40
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT DUAL 40MSPS 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 8
Sampling Rate 40M
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 48-LQFP (7x7)
Win Source Part Number 128523-AD9288BSTZRL-40
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9288BSTZRL-40 CAD Model

Description

AD9288BSTZRL-40: A High-Speed Dual A/D Converter from Analog Devices Inc.

The AD9288BSTZRL-40 is a state-of-the-art dual analog-to-digital converter (ADC) designed by Analog Devices Inc., renowned for their precision and high-performance integrated circuits. This particular model is part of the AD9288 series, which is known for its high-speed data conversion capabilities and reliability in demanding applications.

With a sampling rate of up to 40 MSPS (Mega Samples Per Second), the AD9288BSTZRL-40 provides rapid and accurate digital data from analog inputs. Its dual-channel architecture allows for simultaneous sampling of two analog signals, making it an ideal choice for systems that require high-throughput data acquisition, such as medical imaging, communication systems, and digital signal processing.

The device features an 8-bit resolution, ensuring a fine granularity of the digitized signal, which is critical for applications where precision is paramount. Its low-voltage differential signaling (LVDS) outputs reduce noise and improve signal integrity, which is particularly beneficial in electrically noisy environments or when long-distance data transmission is required.

Moreover, the AD9288BSTZRL-40 operates within a single 3.3V power supply, minimizing power consumption and making it suitable for portable and battery-powered devices. The power-down feature further enhances its energy efficiency by allowing unused portions of the converter to be turned off when not in use.

Designed with flexibility in mind, the AD9288BSTZRL-40 comes in a compact 48-lead LQFP (Low-profile Quad Flat Package) with an industrial temperature range of -40°C to +85°C. This makes it robust enough to operate in harsh environmental conditions without compromising performance.

For design engineers looking for a high-speed, dual-channel ADC with excellent performance and low power consumption, the AD9288BSTZRL-40 is an exceptional choice. Its integration into a system will ensure that high-speed analog signals are accurately captured and converted for digital processing with utmost precision and fidelity.

Analog Devices Inc. provides comprehensive technical support and documentation for the AD9288BSTZRL-40, including datasheets, reference designs, and application notes, to facilitate the design-in process and help accelerate time-to-market for products utilizing this high-performance ADC.

You May Also Be Interested in

Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8269 $59.1345
12+ $9.7042 $116.4504
19+ $9.4009 $178.6171
26+ $9.0976 $236.5376
33+ $8.7944 $290.2152
44+ $7.8846 $346.9224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess