EN
  • EN
  • DE

AD9434BCPZ-370

Part No AD9434BCPZ-370
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 370MSPS 56LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 12
Sampling Rate 370M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 1.75 V to 1.9 V
Digital Supply Voltage 1.75 V to 1.9 V
Temperature Range - Operating -40°C to 85°C
Case / Package 56-LFCSP-VQ (8x8)
Win Source Part Number 077344-AD9434BCPZ-370
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9434BCPZ-370 CAD Model

Description

Product Overview: AD9434BCPZ-370

The AD9434BCPZ-370 is a high-performance, 14-bit analog-to-digital converter (ADC) from Analog Devices Inc., a renowned leader in precision high-speed electronics. This cutting-edge component is designed to deliver exceptional accuracy and speed, making it an ideal choice for demanding applications such as medical imaging, communications, and instrumentation.

Key Features

  • Resolution: 14-bit ADC providing high precision data conversion.
  • Sampling Rate: Capable of a maximum sampling rate of 370 MSPS (mega samples per second), enabling the capture of high-frequency signals with fidelity.
  • Input Bandwidth: The device features a wide input bandwidth that supports IF sampling of broad bandwidth signals.
  • Low Power Consumption: Designed for efficiency, the AD9434BCPZ-370 maintains low power consumption, making it suitable for power-sensitive applications.
  • Output Format: The ADC supports selectable output formats, including 2's complement and offset binary, providing flexibility for various signal processing requirements.
  • Differential Inputs: The ADC's differential inputs reduce common-mode noise, enhancing the signal integrity and dynamic performance.
  • Package: Encased in a compact 72-lead LFCSP (lead frame chip scale package), the AD9434BCPZ-370 is optimized for space-constrained applications.

Applications

The AD9434BCPZ-370 is engineered to meet the stringent requirements of a wide range of applications. Its high-speed performance and precision are particularly well-suited for:

  • Wireless and Wired Broadband Communication Systems
  • Radar and Satellite Antenna Array Processing
  • Professional Video Cameras and Surveillance Systems
  • Test and Measurement Equipment
  • Medical Imaging Systems such as MRI and CT Scanners

Technical Support and Resources

Customers can access comprehensive technical documentation, including data sheets, reference designs, and application notes, directly from the Analog Devices website. Additionally, Analog Devices provides expert technical support to assist with integration, troubleshooting, and performance optimization of the AD9434BCPZ-370 in various system designs.

With its combination of speed, precision, and low power consumption, the AD9434BCPZ-370 ADC from Analog Devices Inc. represents a state-of-the-art solution for sophisticated electronic systems requiring high-speed data acquisition and conversion.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-UQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $172.6557 $172.6557
2+ $154.7948 $309.5896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,732 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess