EN
  • EN
  • DE

AD9516-0BCPZ

Part No AD9516-0BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN 2.8GHZ VCO 64-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Clock Generator, Fanout Distribution
Input Clock
Output CMOS, LVDS, LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 2.95GHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 125129-AD9516-0BCPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9516-0BCPZ CAD Model

Description

Product Overview: AD9516-0BCPZ by Analog Devices Inc.

The AD9516-0BCPZ is a high-performance clock distribution IC, designed and manufactured by Analog Devices Inc., a renowned leader in precision high-performance electronics. This integrated circuit is part of the AD9516 series, which provides a multi-output clock distribution function along with a low noise Phase-Locked Loop (PLL) core, making it an ideal solution for a wide range of applications that require high-speed data conversion, wireless infrastructure, and communication systems.

Key Features

  • Multiple Outputs: The AD9516-0BCPZ offers 14 clock outputs, including six LVPECL, two LVDS, and six CMOS outputs, which can be programmed to meet specific system requirements.
  • High Performance PLL: The integrated PLL features a low phase noise VCO (Voltage-Controlled Oscillator) that operates up to 1.6 GHz, ensuring precise timing for critical applications.
  • Flexible Reference Input: It accepts a wide range of reference input frequencies, which allows for versatile use across different systems and platforms.
  • Programmable Dividers: The device includes programmable dividers that allow fine-tuning of the output clock frequencies to meet specific design requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9516-0BCPZ minimizes power consumption, making it suitable for power-sensitive applications.

Package and Quality

The AD9516-0BCPZ comes in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and designed for optimal thermal performance. This packaging ensures a small footprint on the PCB while maintaining excellent electrical characteristics.

Applications

  • Wireless and Wired Communications
  • Networking Equipment
  • Test and Measurement Systems
  • Data Acquisition
  • Aerospace and Defense Electronics

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9516-0BCPZ is no exception. It is built to meet the rigorous standards required in professional and industrial environments, ensuring consistent performance and durability. With its robust feature set, the AD9516-0BCPZ is an excellent choice for designers looking to implement a versatile, high-quality clock distribution solution in their next project.

You May Also Be Interested in

Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0000 $60.0000
11+ $9.8462 $108.3082
16+ $9.5385 $152.6160
22+ $9.2308 $203.0776
29+ $8.9231 $258.7699
38+ $8.0000 $304.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,686 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess