EN
  • EN
  • DE

AD9516-2BCPZ

Part No AD9516-2BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 14-Output Clock Generator with Integrated 2.2 GHz VCO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Clock Generator, Fanout Distribution
PLL Yes
Input Clock
Output CMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 2.95GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-VFQFN Exposed Pad, CSP
Manufacturer Package 64-LFCSP-VQ (9x9)
Win Source Part Number 1139098-AD9516-2BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9516-2
Introduction Date June 01, 2007
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9516-2BCPZ CAD Model

Description

The AD9516-2BCPZ is a sophisticated clock generator IC designed by Analog Devices Inc. to deliver high-performance clock distribution and generation for a wide array of applications. This device is part of the AD9516 series, which is known for its versatility and reliability in providing low jitter clock signals.

Key Features

  • Multiple Outputs: The device offers 14 outputs that can be configured for various applications, providing flexibility in system design.
  • Low Jitter Performance: Engineered to generate clock signals with exceptionally low phase noise and jitter, the AD9516-2BCPZ is ideal for high-speed data converters, wireless infrastructure, and communication systems.
  • Integrated PLL: The on-chip phase-locked loop (PLL) with VCO simplifies the design process by reducing the need for additional components.
  • Programmable Divider: It features a programmable divider, delay, and distribution circuitry, allowing designers to tailor the clocking architecture to their specific needs.
  • Wide Frequency Range: The device supports a wide frequency range, making it suitable for a variety of applications from low-frequency housekeeping operations to high-frequency data processing tasks.

Applications

The AD9516-2BCPZ is designed to meet the demanding requirements of several applications, including:

  • Wireless and wired telecommunications
  • Networking equipment such as routers and switches
  • High-speed data acquisition systems
  • Test and measurement equipment
  • Aerospace and defense electronics

Product Specifications

The AD9516-2BCPZ comes in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant. The device operates over an industrial temperature range and requires a single power supply. Its integrated EEPROM allows for easy configuration and storage of user-defined settings.

Ordering Information

To order the AD9516-2BCPZ or to obtain more information about pricing and availability, please contact Analog Devices Inc. or an authorized distributor. Ensure you specify the correct model number to receive the product that meets your specifications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3459 $52.3459
3+ $42.9505 $128.8515
4+ $41.6083 $166.4332
5+ $40.2661 $201.3305
7+ $38.9239 $272.4673
9+ $34.8973 $314.0757
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess