EN
  • EN
  • DE

AD9517-3ABCPZ-RL7

Part No AD9517-3ABCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN 2.0GHZ VCO 48LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Clock Generator, Fanout Distribution IC 2.25GHz 1 48-VFQFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad, CSP
Case / Package 48-LFCSP-VQ (7x7)
Family Name AD9517
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD9517-3ABCPZ-RL7DKR, AD9517-3ABCPZ-RL7CT, AD9517-3ABCPZ-RL7-ND, AD9517-3ABCPZ-RL7TR
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910036-AD9517-3ABCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD9517-3ABCPZ-RL7 CAD Model

Description

AD9517-3ABCPZ-RL7 Clock Generator by Analog Devices Inc.

The AD9517-3ABCPZ-RL7 is a highly integrated clock generator designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This device provides a multi-output clock distribution function along with an on-chip PLL (Phase-Locked Loop) core, making it an ideal solution for a wide range of applications including data communications, telecommunication infrastructure, and instrumentation.

Key Features:

  • High Precision: The AD9517-3ABCPZ-RL7 delivers low jitter and phase noise performance, crucial for maintaining signal integrity in high-speed communication systems.
  • Versatility: It features 14 outputs that can be configured as LVPECL, LVDS, or CMOS, providing flexibility to meet various design requirements.
  • Integrated PLL: The on-chip PLL with VCO (Voltage-Controlled Oscillator) simplifies design complexity while providing a stable and reliable clock signal.
  • Programmable: Users can program output frequency, phase, and output type through a serial I/O port, enabling easy customization for specific application needs.
  • Power Efficiency: Designed for low power consumption, the device helps to maintain energy efficiency in electronic systems.

Applications:

  • Networking equipment such as routers and switches
  • Wireless and wired communication infrastructure
  • High-speed data acquisition systems
  • Test and measurement equipment

The AD9517-3ABCPZ-RL7 is offered in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) that ensures a minimal footprint on the PCB (Printed Circuit Board) while providing excellent thermal performance. Analog Devices Inc. ensures that this clock generator meets the rigorous standards required for industrial and commercial applications, providing a reliable and consistent performance.

With its combination of features, the AD9517-3ABCPZ-RL7 is a potent solution for designers looking to optimize their system's clocking architecture while reducing design complexity and ensuring high performance.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.0967 $84.1934
3+ $34.5409 $103.6227
5+ $33.4615 $167.3075
7+ $32.3821 $226.6747
8+ $31.3027 $250.4216
11+ $28.0645 $308.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess