EN
  • EN
  • DE

AD9518-1ABCPZ-RL7

Part No AD9518-1ABCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 6-Output Clock Generator with Integrated 2.5 GHz VCO | IC CLOCK GEN 6CH 2.65GHZ 48LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type Clock Generator, Fanout Distribution
PLL Yes
Input CMOS, LVDS, LVPECL
Output LVPECL
Frequency - Max 2.65GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Family Part Number AD9518
Manufacturer Pack Quantity 750
MSL Level 3 (168 Hours)
Win Source Part Number 1139103-AD9518-1ABCPZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9518-1ABCPZ-RL7 CAD Model

Description

Product Overview: AD9518-1ABCPZ-RL7 from Analog Devices Inc.

The AD9518-1ABCPZ-RL7 is a highly integrated, multi-output clock distribution IC designed and manufactured by Analog Devices Inc., a leader in precision high-performance signal processing technology. This clock distribution solution is tailored for applications requiring low jitter and phase noise, which is essential for data converters, wireless infrastructure, instrumentation, and communication systems.

Key Features

  • Low Jitter Performance: The AD9518-1 provides excellent jitter performance, which is crucial for maintaining signal integrity in high-speed communication systems.
  • Flexible Output Options: It features six LVPECL outputs, two LVDS outputs, and two CMOS outputs, allowing it to serve a wide range of clocking needs within a system.
  • Programmable Divider: The device includes programmable dividers that offer flexibility in generating various output frequencies, which can be tailored to specific application requirements.
  • Integrated PLL: The on-chip phase-locked loop (PLL) with a voltage-controlled oscillator (VCO) ensures stable and precise clock distribution.
  • Power Supply: It operates on a 3.3V power supply, aligning with common system voltage levels for easy integration.

Applications

The AD9518-1ABCPZ-RL7 is ideal for multiple applications, including:

  • Base stations for wireless communications
  • Networking equipment such as routers and switches
  • Data acquisition systems
  • Test and measurement instruments
  • High-speed data converters

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the AD9518-1ABCPZ-RL7 is no exception. The product is available in a 64-lead LFCSP (lead-frame chip-scale package) that is designed for optimal thermal performance and space-saving on PCBs. The part number suffix 'RL7' indicates that the device is provided in a tape and reel packaging, facilitating efficient handling and manufacturing processes.

Ordering Information

For ordering the AD9518-1ABCPZ-RL7 or to obtain more detailed specifications, please visit the Analog Devices Inc. website or contact their sales representatives. Ensure that you are getting the authentic and latest version of the product for your critical designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9054 $69.5270
11+ $11.4096 $125.5056
16+ $11.0530 $176.8480
22+ $10.6965 $235.3230
28+ $10.3399 $289.5172
38+ $9.2703 $352.2714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess