EN
  • EN
  • DE

AD9522-0BCPZ

Part No AD9522-0BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 12 LVDS/24 CMOS Output Clock Generator with Integrated 2.8 GHz VCO | IC CLOCK GEN 2.8GHZ VCO 64LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Clock Generator, Fanout Distribution
PLL Yes
Input CMOS, LVDS, LVPECL
Output CMOS, LVDS
Frequency - Max 2.95GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Family Part Number AD9522
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139109-AD9522-0BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9522-0BCPZ CAD Model

Description

The AD9522-0BCPZ is a high-performance clock generator designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device provides a multi-output clock distribution function along with low jitter and phase noise, which is essential for data converters, wireless infrastructure, instrumentation, and communication systems.

Key Features

  • Low Noise PLL: The AD9522-0BCPZ features a low noise Phase-Locked Loop (PLL) with an integrated Voltage Controlled Oscillator (VCO), ensuring stable and accurate clock signals.
  • Multiple Outputs: It supports up to 12 LVPECL outputs, which can be programmed to deliver different frequencies, making it highly versatile for various applications.
  • Programmable Dividers: The device includes programmable dividers, allowing for a wide range of output frequencies to meet the needs of different systems.
  • Flexible Reference Input: It can accept differential or single-ended input reference signals, providing flexibility in interfacing with other components.
  • Power Supply: The AD9522-0BCPZ operates on a 3.3V power supply, which is standard in many electronic systems.
  • Package: The device comes in a compact 64-lead LFCSP (Lead Frame Chip Scale Package), ideal for space-constrained applications.

Applications

With its precision and flexibility, the AD9522-0BCPZ is suited for a range of applications, including:

  • Wireless and Wired Communication Infrastructure
  • High-Speed Data Acquisition Systems
  • Networking Equipment
  • Medical Imaging Systems
  • Test and Measurement Equipment

Technical Specifications

Attribute Value
Manufacturer Analog Devices Inc.
Part Number AD9522-0BCPZ
Supply Voltage 3.3V
Output Type LVPECL
Package / Case 64-LFCSP

For designers looking for a reliable and high-performance clock generation solution, the AD9522-0BCPZ from Analog Devices Inc. offers an exceptional combination of features that can help streamline the design of sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6535 $64.9605
7+ $17.7671 $124.3697
11+ $17.2118 $189.3298
14+ $16.6566 $233.1924
18+ $16.1014 $289.8252
25+ $14.4357 $360.8925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess