EN
  • EN
  • DE

B30810D2006Q815

Part No B30810D2006Q815
Manufacturer EPCOS (TDK)
Catalog EMI / RFI Components
Description Saw Filters W-LAN Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
RoHS Compliant
Win Source Part Number 977097-B30810D2006Q815
Categories EMI / RFI Components
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B30810D2006Q815 CAD Model

Description

The B30810D2006Q815 is a common mode choke from EPCOS (TDK), designed to suppress unwanted noise and interference in electronic circuits. These chokes are essential components for ensuring electromagnetic compatibility (EMC) and signal integrity in a wide range of applications.

Applications:

  • Power Supplies: Filters common-mode noise in power supply circuits.
  • Data Lines: Suppresses noise in data transmission lines, such as USB, Ethernet, and HDMI.
  • Automotive Electronics: Used in automotive systems to minimize electromagnetic interference.
  • Industrial Equipment: Protects sensitive electronic equipment from noise in industrial environments.
  • Consumer Electronics: Improves signal quality and reduces interference in consumer devices.

Features:

  • Inductance: Specific inductance value designed for effective common-mode noise suppression.
  • Rated Current: Maximum current the choke can handle without saturation or overheating.
  • Impedance: High impedance at specific frequencies to block common-mode noise.
  • Compact Size: Available in various compact sizes for space-saving PCB design.
  • Operating Temperature: Suitable for a wide range of operating temperatures.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.

Benefits:

  • Noise Suppression: Effectively attenuates common-mode noise in electronic circuits.
  • EMC Compliance: Helps meet EMC standards by reducing electromagnetic interference.
  • Signal Integrity: Improves signal quality by filtering out unwanted noise.
  • Reliable Performance: Provides stable and reliable performance in demanding environments.
  • Easy Integration: Designed for easy installation and integration into PCB designs.

Additional Details:

The B30810D2006Q815 common mode choke is constructed with high-quality materials and precise manufacturing processes to ensure reliable performance and long-term stability. It is designed to effectively suppress common-mode noise without affecting the desired differential signals. The choke's inductance and impedance characteristics are carefully selected to provide optimal noise suppression at the frequencies of interest. Common mode chokes are particularly important in applications where sensitive electronic circuits are exposed to noisy environments or where electromagnetic interference can disrupt normal operation. The component's specifications usually include parameters like inductance value, rated current, DC resistance, and insulation resistance. These parameters are critical for selecting the appropriate choke for a specific application.

You May Also Be Interested in

Murata Electronics North America
SAW Filter 305MHzFrequency SMD 8Pin SM3838-8 Carrier T/R
Lowest to $17.9533
Murata Electronics North America
SMD EMI Filters/Chip Ferrite Beads 836.5MHZ GIGAFIL FIL
Need more? Email Us
Murata Electronics North America
EMI/RFI Suppressors & Ferrites CE0401G95DCB000RB2
Need more? Email Us
EPCOS (TDK)
SAW Filter 315MHz 50Ohm SMD 6-Pin SMD
Lowest to $0.8166
Murata Electronics North America
RF FILTER SIGNAL 1.57GHZ 8SMD / Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Need more? Email Us
Taiyo Yuden
FILTER SAW 942.5MHZ 5SMD / 942.5MHz Frequency Cellular, GSM RF SAW Filter (Surface Acoustic Wave) 2dB 35MHz Bandwidth 5-SMD, No Lead
Need more? Email Us
Murata Electronics North America
FILTER SAW 138.24MHZ 12SMD / 138.24MHz Frequency Cellular, SCDMA RF SAW Filter (Surface Acoustic Wave) 10.5dB 20MHz Bandwidth 12-SMD, No Lead
Need more? Email Us
Murata Electronics North America
Ceramic Microwave Filters SAFCH280MAL0N00R11
Need more? Email Us
Bel Fuse Inc.
Electromechanical Filter 50Ohm 4.5uH 10ADC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess