EN
  • EN
  • DE

AD9545BCPZ-REEL7

Part No AD9545BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK SYNCHRONIZER 48LFCSP / Clock Synchronizer IC 2.4GHz 2 48-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Clock Synchronizer
PLL Yes
Input Differential or Single-Ended
Output CML, HCSL, LVDS or Single-Ended
Number of Circuits 2
Frequency - Max 2.4GHz
Divider/Multiplier Yes/Yes
Voltage - Supply 1.71V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-WFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP (7x7)
Base Product Number AD9545
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD9545BCPZ-REEL7TR,505-AD9545BCPZ-REEL7TR,AD9545BCPZ-REEL7DKR,AD9545BCPZ-REEL7CT-ND,-2735-AD9545BCPZ-REEL7DKR,AD9545BCPZ-REEL7DKR-ND,505-AD9545BCPZ-REEL7CT,AD9545BCPZ-REEL7CT,505-AD9545BCPZ-REEL7DKR,2156-AD9545BCPZ-REEL7-505,-2735-AD9545BCPZ-REEL7CT,AD9545BCPZ-REEL7TR-ND
Standard Package 750
Win Source Part Number 1221767-AD9545BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD9545BCPZ-REEL7 CAD Model

Description

Product Overview: AD9545BCPZ-REEL7

The AD9545BCPZ-REEL7 is a state-of-the-art network clock generator and synchronization device from Analog Devices Inc., designed to deliver high precision timing solutions for demanding applications. This product is a critical component for ensuring synchronization in communication infrastructure, data centers, and advanced networking systems.

Key Features

  • Multi-Input Clock Sources: The device supports multiple input clock sources, which can be used for redundancy and reliability. It ensures continuous operation even if one of the input sources fails.
  • High Precision: With its advanced technology, the AD9545BCPZ-REEL7 provides high precision timing, which is essential for synchronization in systems where timing accuracy is crucial.
  • Flexibility: The device is highly flexible and can be configured to support various applications and standards, making it a versatile solution for a wide range of timing requirements.
  • Integration: The AD9545BCPZ-REEL7 is designed for easy integration into existing systems, with a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.
  • Power Efficiency: This product is engineered for power efficiency, which is particularly important for large-scale deployments where power consumption can be a significant concern.

Applications

The AD9545BCPZ-REEL7 is ideal for a variety of applications that require precise timing and synchronization, such as:

  • Telecommunications infrastructure
  • Wireless base stations
  • Data center servers and storage systems
  • Network switches and routers
  • Broadcast video systems

With its robust design and advanced features, the AD9545BCPZ-REEL7 from Analog Devices Inc. is a powerful solution for maintaining accurate time across systems and ensuring that devices and networks operate in harmony. Its precision and reliability make it an indispensable component for modern, high-performance networks.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7401 $74.2203
5+ $20.2996 $101.4980
8+ $19.6652 $157.3216
11+ $19.0309 $209.3399
14+ $18.3965 $257.5510
19+ $16.4934 $313.3746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,764 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess