EN
  • EN
  • DE

AD9576BCPZ

Part No AD9576BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK/FREQ SYNTHESIZER 64LFCSP / Clock Generator, Frequency Synthesizer IC 1.25GHz 1 64-WFQFN Exposed Pad, CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Package Tray
Type Clock Generator, Frequency Synthesizer
PLL Yes
Input Clock, Crystal
Output CMOS, HCSL, HSTL, LVDS
Number of Circuits 1
Frequency - Max 1.25GHz
Divider/Multiplier Yes/No
Voltage - Supply 2.38V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-WFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP (9x9)
Base Product Number AD9576
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD9576BCPZ-ND,505-AD9576BCPZ,-2735-AD9576BCPZ
Standard Package 1
Win Source Part Number 1027777-AD9576BCPZ
Ultra Librarian 3D Model Ultra Librarian AD9576BCPZ CAD Model

Description

Analog Devices AD9576BCPZ Clock Generator

The AD9576BCPZ is a high-performance clock generator designed by Analog Devices Inc., tailored to meet the demanding requirements of communication infrastructure, data converters, and high-speed digital signal processing (DSP) systems. This advanced device is engineered to provide a reliable and flexible clocking solution that supports a wide range of applications.

Key Features

  • Multiple Outputs: The AD9576BCPZ offers four independently programmable output pairs, which can be configured as either LVPECL, LVDS, or CMOS, catering to various interface standards and allowing for versatile system design.
  • High Precision: With an integrated phase-locked loop (PLL), the device ensures precise frequency synthesis, delivering low-jitter clock signals crucial for high-speed data processing and communication.
  • Programmable Frequency: Users can program the output frequencies through a serial interface, providing the flexibility to adapt the clocking scheme to specific system requirements without the need for external components.
  • Power Efficiency: Designed with power efficiency in mind, the AD9576BCPZ operates with a single 3.3V supply, minimizing power consumption and heat generation within the system.

Applications

  • Data Acquisition Systems
  • Wireless and Wired Communication Infrastructure
  • Networking Equipment
  • Medical Imaging
  • Test and Measurement Instruments

Technical Specifications

The AD9576BCPZ is housed in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) and operates over the industrial temperature range of -40°C to +85°C. It features a 25 MHz to 2100 MHz input frequency range and a 0.5 GHz to 2.8 GHz VCO (Voltage-Controlled Oscillator) range, making it a versatile choice for various high-speed clocking applications.

With its robust feature set and high level of integration, the AD9576BCPZ from Analog Devices Inc. stands out as a superior clock generation solution that can significantly enhance system performance while simplifying design complexity.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0730 $64.2920
8+ $15.0360 $120.2880
12+ $14.5176 $174.2112
18+ $13.4806 $242.6508
23+ $12.9621 $298.1283
28+ $12.4437 $348.4236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess