EN
  • EN
  • DE

AD9618SZ/883B

Part No AD9618SZ/883B
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1192940-AD9618SZ/883B
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9618SZ/883B CAD Model

Description

Manufactured by Analog Devices Inc., the AD9618SZ/883B is a high precision operational amplifier that delivers exceptional performance and reliability. This component is part of the AD9618 series, which is renowned for its high-speed and low-noise characteristics, making it ideal for a wide range of applications including medical imaging systems, test equipment, and professional audio equipment.

Key Features

  • High Speed: The AD9618SZ/883B offers a fast settling time, which is crucial for applications requiring quick and accurate signal processing.
  • Low Noise: With its low noise specifications, this operational amplifier ensures a clean signal path, minimizing interference and distortion.
  • High Output Drive Capability: This device can drive high levels of current, making it suitable for driving heavy loads without compromising performance.
  • Wide Bandwidth: The ample bandwidth of the AD9618SZ/883B allows it to handle a broad range of frequencies, catering to both low and high-frequency applications.
  • Military Grade: As indicated by the "/883B" suffix, this model meets the stringent requirements of military specifications, ensuring top-notch performance even in harsh environments.

Applications

  • High-performance audio processing
  • Precision data acquisition systems
  • Professional imaging equipment
  • Telecommunications
  • Aerospace and defense electronics

Quality and Reliability

The AD9618SZ/883B operational amplifier is built with the quality and durability that Analog Devices Inc. is known for. Each unit is rigorously tested to ensure it meets the high standards required for military and aerospace applications. The robust design guarantees long-term reliability, making it a trusted choice for critical and demanding electronic systems.

Technical Specifications

Parameter Value
Supply Voltage ±5V to ±15V
Input Offset Voltage Typically 0.25mV
Common-Mode Rejection Ratio (CMRR) Greater than 100dB
Temperature Range -55°C to +125°C

For engineers and designers looking for an operational amplifier that offers a blend of performance, precision, and ruggedness, the AD9618SZ/883B from Analog Devices Inc. is an excellent choice.

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
TE Connectivity
Need more? Email Us
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Panjit
Need more? Email Us
Generic
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess