EN
  • EN
  • DE

AD9626BCPZ-170

Part No AD9626BCPZ-170
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit, 170 MSPS/210 MSPS/250 MSPS, 1.8 V Analog-to-Digital Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 12
Sampling Rate 170M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.58 V ~ 1.9 V
Operating Temperature Range -40°C ~ 85°C
Package 56-VFQFN Exposed Pad, CSP
Manufacturer Package 56-LFCSP-VQ (8x8)
Win Source Part Number 1139142-AD9626BCPZ-170
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9626
Introduction Date November 07, 2007
ECCN 3A991.c.2
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9626BCPZ-170 CAD Model

Description

AD9626BCPZ-170 Image

The AD9626BCPZ-170 is a state-of-the-art 16-bit Analog-to-Digital Converter (ADC) designed by Analog Devices Inc., a leader in high-performance signal processing solutions. This high-speed ADC operates at a conversion rate of up to 170 MSPS (Mega Samples Per Second), making it an ideal choice for demanding applications that require high data acquisition rates, such as medical imaging, communications, and radar systems.

Key Features:

  • Resolution: 16-bit performance offers precise digital representation of analog signals.
  • High Sampling Rate: With a maximum sampling rate of 170 MSPS, it captures fast-changing signals with high fidelity.
  • Input Bandwidth: The device features a wide full-power bandwidth that supports IF sampling of signals up to the second Nyquist zone.
  • SNR and SFDR: Delivers excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR) for high signal quality.
  • Differential Inputs: The differential input structure provides improved noise immunity and dynamic range.
  • Power Efficiency: Optimized for low power consumption, it is suitable for power-sensitive applications.
  • Package: Supplied in a compact 64-lead LFCSP (Lead Frame Chip Scale Package), it saves valuable board space.

Applications:

  • Communications: Used in data acquisition systems for high-speed data communication.
  • Medical Imaging: Suitable for advanced medical imaging techniques requiring high-speed data conversion.
  • Radar Systems: Integral for the precise digitization of radar signals in both military and commercial radar.
  • Instrumentation: Critical for oscilloscopes and other electronic test equipment that demand high-speed ADCs.

The AD9626BCPZ-170 is designed to interface seamlessly with FPGAs and DSPs, featuring a flexible SPI port for configuration. It also includes various digital processing features such as a configurable digital downconverter, making it a versatile solution for complex signal processing tasks.

With its robust performance and compact footprint, the AD9626BCPZ-170 from Analog Devices Inc. is the go-to ADC for professionals seeking the highest quality in signal conversion for their advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.9222 $84.9222
2+ $69.6798 $139.3596
3+ $67.5024 $202.5072
4+ $65.3249 $261.2996
5+ $63.1473 $315.7365
7+ $56.6149 $396.3043
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess