EN
  • EN
  • DE

AD9627ABCPZ-150

Part No AD9627ABCPZ-150
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 150MSPS 64LFCSP / 2-Channel Dual ADC Pipelined 150Msps 12-bit Parallel/LVDS 64-Pin LFCSP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 12
Sampling Rate 150M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad, CSP
Manufacturer Package 64-LFCSP-VQ (9x9)
Win Source Part Number 772391-AD9627ABCPZ-150
Popularity Medium
Supply and Demand Status Limited
Family Name AD9627
Introduction Date December 18, 2006
ECCN 3A991.c.2
Country of Origin Singapore
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AD9627ABCPZ-150 CAD Model

Description

Product Overview: AD9627ABCPZ-150 by Analog Devices Inc.

The AD9627ABCPZ-150 is a high-performance, 16-bit analog-to-digital converter (ADC) from the esteemed manufacturer Analog Devices Inc. Designed for demanding applications that require high bandwidth and dynamic range, this ADC is an ideal choice for advanced communication systems, medical imaging, and professional-grade instrumentation.

Key Features

  • Resolution: The device boasts a 16-bit resolution, providing high precision for your data conversion needs.
  • Sampling Rate: With a maximum sampling rate of 150 MSPS (Mega Samples Per Second), the AD9627ABCPZ-150 captures fast-changing signals with ease, ensuring that no critical information is missed.
  • Input Bandwidth: It features a wide analog input bandwidth, which supports a variety of signal types and frequencies.
  • Output Format: The ADC provides flexible output options with its LVDS (Low-Voltage Differential Signaling) interface, which minimizes noise and allows for high-speed data transmission.
  • Package: Housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the AD9627ABCPZ-150 is designed for space-constrained applications.

Performance and Quality

The AD9627ABCPZ-150 is engineered to deliver exceptional performance with features like a SNR (Signal-to-Noise Ratio) that ensures clean and accurate signal conversion, and an SFDR (Spurious-Free Dynamic Range) that minimizes unwanted signal artifacts. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, with robust reliability and consistency across various conditions and applications.

Applications

This ADC is versatile and can be used in a range of applications, including:

  • Wireless and wired broadband communication systems
  • Radar and satellite communication systems
  • Medical imaging such as MRI and CT scanners
  • Test and measurement equipment
  • Professional audio equipment

The AD9627ABCPZ-150 from Analog Devices Inc. represents a blend of performance, precision, and reliability, making it a top choice for professionals seeking an ADC that can meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess