EN
  • EN
  • DE
  • IT

AD9633BCPZ-125

Part No AD9633BCPZ-125
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Quad, 12-Bit, 80 MSPS/105 MSPS | IC ADC 12BIT PIPELINED 48LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 12
Sampling Rate (Per Second) 125M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 4
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-WFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-WQ (7x7)
Mounting Style SMD
Family Part Number AD9633
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139155-AD9633BCPZ-125
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9633BCPZ-125 CAD Model

Description

Analog Devices AD9633BCPZ-125: High-Performance ADC

The AD9633BCPZ-125 is a state-of-the-art analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional performance in a compact package. This 12-bit ADC operates at a 125 MSPS (Mega Samples Per Second) conversion rate, providing high-speed data acquisition that is ideal for a wide range of applications, including medical imaging, communications, and instrumentation.

Key Features

  • Resolution: 12-bit ADC, offering fine granularity for precise measurements.
  • Sampling Rate: Capable of sampling analog signals at 125 MSPS, ensuring accurate representation of high-frequency signals.
  • Input Range: The ADC features a differential input with a 2 Vpp to 2.5 Vpp (1 V to 1.25 V) range, which allows for flexible interfacing with various signal sources.
  • Low Power Consumption: Optimized for power efficiency, the AD9633BCPZ-125 consumes only 122 mW at 125 MSPS, making it suitable for power-sensitive applications.
  • Package: Housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that measures just 5mm x 5mm, it is designed for space-constrained applications.
  • Integrated Features: Includes an internal voltage reference, a sample-and-hold circuit, and a digital error correction circuit to ensure reliable and accurate performance.
  • Output Interface: Features a serial LVDS (Low-Voltage Differential Signaling) output, which minimizes digital output noise and reduces the number of data interface lines required.

Applications

The AD9633BCPZ-125 is tailored for applications that demand high-speed and accurate data conversion. It is particularly well-suited for:

  • Wireless and wired broadband communications
  • Radar and satellite antenna array processing
  • High-end imaging systems and digital cameras
  • Test and measurement equipment
  • Medical imaging systems such as CT scanners and digital X-ray

With its advanced design and integrated functionalities, the AD9633BCPZ-125 from Analog Devices Inc. is an excellent choice for engineers and designers looking to enhance the performance and efficiency of their high-speed signal processing systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $442.9630 $442.9630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess