EN
  • EN
  • DE

AD9642BCPZ-250

Part No AD9642BCPZ-250
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-Bit, 170 MSPS/210 MSPS/250 MSPS, 1.8 V Analog-to-Digital Converter (ADC) | IC ADC 14BIT PIPELINED 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 14
Sampling Rate (Per Second) 250M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Mounting Style SMD
Family Part Number AD9642
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139163-AD9642BCPZ-250
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD9642
Introduction Date July 01, 2011
ECCN 3A991.c.3
Country of Origin Republic of Korea
Ultra Librarian 3D Model Ultra Librarian AD9642BCPZ-250 CAD Model

Description

Product Overview: AD9642BCPZ-250 by Analog Devices Inc.

The AD9642BCPZ-250 is a high-performance, 14-bit analog-to-digital converter (ADC) brought to the market by Analog Devices Inc., a leader in high-performance signal processing solutions. This ADC operates at a 250 MSPS (mega-samples per second) sampling rate, offering an exceptional balance of speed, accuracy, and power efficiency, making it an ideal choice for a broad range of applications, including communications, instrumentation, and medical imaging systems.

Encased in a compact 64-lead LFCSP (lead-frame chip-scale package), the AD9642BCPZ-250 is designed for space-constrained environments while still delivering the robust performance expected from Analog Devices products. This ADC features a high-speed serial interface with JESD204B support, which simplifies layout designs and allows for high system integration density.

Key Features

  • High-Speed Performance: With a sampling rate of 250 MSPS, this ADC ensures precise digitization of high-frequency signals, capturing the fine details required for advanced signal processing tasks.
  • Resolution: The 14-bit resolution provides a fine quantization level, resulting in high dynamic range and signal-to-noise ratio (SNR) that is critical for sensitive measurements and signal processing.
  • Interface: The JESD204B high-speed serial interface offers reduced data I/O lines, enabling simpler PCB designs and faster data transfer rates.
  • Power Efficiency: Designed with power efficiency in mind, the AD9642BCPZ-250 is suitable for applications where power consumption is a concern, without compromising on performance.
  • Integration: The device integrates a sample-and-hold circuit and a voltage reference, facilitating a reduction in external component count and system complexity.

Applications

  • Wireless Communications Infrastructure
  • Radar and Satellite Antenna Array Systems
  • Test and Measurement Equipment
  • Medical Imaging Systems
  • Professional Video Equipment

The AD9642BCPZ-250 exemplifies Analog Devices' commitment to providing high-performance data conversion technology that addresses the challenging demands of modern electronic systems. With its high-speed capabilities, excellent accuracy, and integration features, it stands as a top-tier solution for designers looking to enhance the performance and efficiency of their digital signal processing applications.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $194.7762 $194.7762
2+ $174.6269 $349.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess