EN
  • EN
  • DE

AD9643BCPZ-170

Part No AD9643BCPZ-170
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-Bit, 170 MSPS/210 MSPS/250 MSPS, 1.8 V Dual Analog-to-Digital Converter (ADC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 14
Sampling Rate 170M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad, CSP
Manufacturer Package 64-LFCSP-VQ (9x9)
Win Source Part Number 1139164-AD9643BCPZ-170
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9643
Introduction Date April 01, 2011
ECCN 3A991.c.3
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9643BCPZ-170 CAD Model

Description

Product Overview: AD9643BCPZ-170

The AD9643BCPZ-170 is a high-performance, dual-channel Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to provide superior data acquisition in a compact package. It operates at a 170 MSPS (Mega Samples Per Second) conversion rate, which makes it well-suited for applications requiring high-speed data processing and accurate signal conversion.

Key Features

  • Dual 14-Bit ADC: The device features two 14-bit ADCs, enabling simultaneous sampling and processing of two analog signals. This is particularly useful in systems that require dual-channel data acquisition, such as I/Q demodulation schemes.
  • High Sampling Rate: With a sampling rate of up to 170 MSPS, the AD9643BCPZ-170 is capable of capturing high-frequency signals with precision, making it ideal for demanding applications in communications, radar systems, and test equipment.
  • Differential Inputs: The ADC provides differential inputs which help to reduce common-mode noise and improve signal integrity, resulting in cleaner and more accurate data conversion.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9643BCPZ-170 maintains performance while minimizing power draw, an essential feature for portable and energy-sensitive applications.
  • Integrated Features: The device includes several integrated functionalities such as a voltage reference, sample-and-hold circuit, and a digital error correction circuit, which simplifies the design and reduces external component count.
  • Serial Port Interface (SPI): The SPI interface allows for easy configuration and control of the ADC, providing flexibility and ease of integration into a variety of digital systems.

Applications

The AD9643BCPZ-170 is versatile and can be used in a wide range of applications, including:

  • Wireless and Wired Broadband Communication
  • Radar and Satellite Communication Systems
  • Medical Imaging Equipment
  • High-speed Data Acquisition Systems
  • Instrumentation and Test Equipment

Package and Quality

Encased in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), the AD9643BCPZ-170 is designed for space-constrained applications. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, ensuring reliability and performance across a wide range of operating conditions.

You May Also Be Interested in

Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess