Analog Devices Inc. presents the AD8056ARZ-REEL, a high-performance, dual voltage feedback amplifier that offers a unique blend of speed, precision, and low power consumption. This component is part of a family of high-speed operational amplifiers that are designed to operate on +5 V to ±12 V supplies, making it suitable for a wide array of applications.
Key Features
- High Speed: With a 300 MHz bandwidth and 1000 V/μs slew rate, the AD8056ARZ-REEL is ideal for applications requiring fast and accurate signal processing.
- Low Power Consumption: Despite its high-speed capabilities, it consumes just 5.3 mA/amplifier, making it an energy-efficient choice for battery-powered devices and power-sensitive applications.
- Low Distortion: It offers a low distortion performance, which is critical for high-fidelity audio and instrumentation applications.
- Versatility: The AD8056ARZ-REEL is versatile in its usage, suitable for applications such as video electronics, ATE, filters, and high-speed communications.
Applications
- Video and Broadcast Equipment
- Active Filters
- Test Equipment
- High-Speed Signal Processing
- Professional Audio Equipment
Product Specifications
Parameter
Value
Number of Channels
2
Supply Voltage
+5 V to ±12 V
Bandwidth
300 MHz
Slew Rate
1000 V/μs
Power Consumption
5.3 mA/amplifier
Mounting Type
Surface Mount
Package / Case
SOIC-8
The AD8056ARZ-REEL operational amplifier from Analog Devices Inc. is a high-quality component that provides the perfect balance between speed, power efficiency, and performance, making it an excellent choice for designers and engineers looking to enhance their electronic systems.