EN
  • EN
  • DE

AD9644BCPZ-80

Part No AD9644BCPZ-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 80MSPS 3V 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 14
Sampling Rate 80M
Number of Inputs 2
Input Type Differential
Data Interface JESD204A
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type Internal
Analog Supply Voltage 1.7 V to 1.9 V
Digital Supply Voltage 1.7 V to 1.9 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 48-LFCSP-VQ (7x7)
Win Source Part Number 198692-AD9644BCPZ-80
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9644BCPZ-80 CAD Model

Description

The AD9644BCPZ-80 is a high-performance, dual-channel, 14-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional dynamic performance and advanced signal processing capabilities. This ADC operates at a conversion rate of 80 Mega Samples Per Second (MSPS), making it an ideal choice for a wide range of applications that require high data acquisition rates and precision, such as wireless communications, radar systems, instrumentation, and medical imaging equipment.

Key Features:

  • Resolution: 14-bit dual-channel ADC, providing high-resolution digital outputs.
  • Sampling Rate: Up to 80 MSPS per channel, enabling the capture of fast-changing signals.
  • Input Range: Differential input with a wide dynamic range, accommodating a variety of signal types.
  • Low Power Consumption: Optimized for power-sensitive applications, ensuring efficient operation.
  • Output Data Interface: Features a flexible serial LVDS (Low-Voltage Differential Signaling) interface for high-speed data transfer.
  • Integrated Features: Includes a digital down-converter, a 2x decimation filter, and a digital I/Q demodulator to simplify system design.
  • Package: Housed in a compact 64-lead LFCSP (Lead Frame Chip Scale Package), minimizing board space requirements.

Applications:

  • Wireless Communications (LTE, WCDMA, GSM)
  • Radar and Satellite Systems
  • Test and Measurement Equipment
  • Digital Oscilloscopes
  • Medical Imaging Devices

The AD9644BCPZ-80 is engineered to deliver high-fidelity signal acquisition and is supported by Analog Devices Inc.'s robust technical documentation and design resources. Its dual-channel configuration allows for simultaneous sampling of two different signals, or for complex I/Q demodulation schemes, providing designers with flexibility and performance in a single chip solution.

Whether for advanced communication systems or precision instrumentation, the AD9644BCPZ-80 ADC stands out with its combination of speed, accuracy, and power efficiency, making it a top-tier component for any demanding data conversion task.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess