EN
  • EN
  • DE

AD9702BD

Part No AD9702BD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 4BIT A-OUT 24CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series AD9702
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 4
Number of D/A Converters 3
Settling Time 5ns
Output Type Current - Unbuffered
Differential Output No
Reference Type External
Temperature Range - Operating -25°C ~ 85°C
Package / Case 24-CDIP (0.600", 15.24mm) Window
Supplier Device Package 24-CDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910068-AD9702BD
Ultra Librarian 3D Model Ultra Librarian AD9702BD CAD Model

Description

The AD9702BD from Analog Devices Inc. is a high-performance digital-to-analog converter (DAC) designed to deliver precision and speed for a wide range of applications. This product is part of the AD9702 series, which is renowned for its exceptional data conversion capabilities, making it an ideal choice for communication systems, instrumentation, and digital signal processing tasks.

Key Features

  • Resolution: The AD9702BD offers a 12-bit resolution, ensuring fine granularity and high precision in digital-to-analog conversion.
  • Update Rate: With an impressive update rate, this DAC can handle high-speed applications, ensuring that data is converted swiftly and efficiently.
  • Low Power Consumption: Engineered for efficiency, the AD9702BD consumes minimal power, which is critical for portable and battery-powered devices.
  • Settling Time: The DAC boasts a fast settling time, reducing latency and improving performance in time-sensitive applications.
  • Voltage Output: The device provides a stable and precise voltage output, which is essential for maintaining signal integrity.

Applications

The versatility of the AD9702BD makes it suitable for a variety of applications, including:

  • Wireless and wired communication systems
  • Advanced medical imaging equipment
  • Precision instrumentation
  • Aerospace and defense electronics
  • High-definition video processing

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The AD9702BD is built using state-of-the-art manufacturing processes, ensuring that it performs consistently over its intended lifespan. Customers can trust in the robustness and longevity of this DAC, which is backed by Analog Devices' reputation in the industry.

Technical Support and Resources

To assist with integration and application, Analog Devices provides extensive technical support and resources for the AD9702BD. Engineers and product developers can access datasheets, reference designs, and application notes to facilitate a smooth design-in process and optimize system performance.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
Lowest to $7.1344
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess