EN
  • EN
  • DE

LM2937ET-2.5

Part No LM2937ET-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2937-2.5, LM2937-3.3 400mA and 500mA Voltage Regulators | IC REG LINEAR 2.5V 500MA TO220-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 1V at 50mA
Output Current 500mA
Current - Quiescent (Iq) 2mA
Maximum Supply Current 1.25A
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number LM2937
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1198386-LM2937ET-2.5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2937ET-2.5 CAD Model

Description

LM2937ET-2.5 Voltage Regulator

The LM2937ET-2.5 from Texas Instruments is a robust, fixed-output voltage regulator specifically designed to provide a stable 2.5V power supply for a wide range of applications. With its impressive capability to handle an input voltage range from 26V down to as low as 3V, this regulator ensures reliable performance even in the most demanding situations.

Key Features:

  • Output Voltage: Fixed 2.5V with high accuracy, which is essential for sensitive electronic components requiring a stable power supply.
  • Output Current: Capable of delivering up to 500mA, making it suitable for a variety of low-power devices and applications.
  • Thermal Protection: Integrated thermal shutdown feature prevents damage from overheating, enhancing the longevity and reliability of both the regulator and the device it powers.
  • Load Regulation: Maintains a steady output voltage despite variations in the load, ensuring consistent performance.
  • Input Voltage Range: Wide input range of 3V to 26V provides flexibility for use in various systems without the need for additional level-shifting components.
  • Package: Offered in a TO-220 package, which is known for its ease of mounting and efficient heat dissipation.

Applications:

The LM2937ET-2.5 is an ideal choice for a diverse array of electronic circuits and systems, including but not limited to:

  • Automotive electronics
  • Battery-powered devices
  • Microprocessor supply
  • Power management for consumer electronics
  • Portable instrumentation

With its combination of features, the LM2937ET-2.5 voltage regulator from Texas Instruments stands out as a reliable and efficient solution for ensuring a stable power supply in your electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4959 $52.3565
85+ $1.2275 $104.3375
130+ $1.1891 $154.5830
175+ $1.1507 $201.3725
225+ $1.1124 $250.2900
305+ $0.9973 $304.1765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess