EN
  • EN
  • DE

FDN359BN

Part No FDN359BN
Manufacturer ON Semiconductor
Catalog FETs - Single
Description N-Channel Logic Level PowerTrench TM MOSFET | MOSFET N-CH 30V 2.7A SSOT3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 30V
Id - Continuous Drain Current 2.7A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 46mOhm at 2.7A, 10V
Gate Source Voltage(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 7nC at 5V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 650pF at 15V
Power Dissipation (Maximum) 500mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package SuperSOT-3
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1173859-FDN359BN
Manufacturer Homepage www.fairchildsemi.com
Family Name FDN359BN
Introduction Date February 13, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDN359BN CAD Model

Description

The ON Semiconductor FDN359BN is a high-performance, N-Channel PowerTrench® MOSFET designed for space-constrained power management applications. This MOSFET utilizes ON Semiconductor's advanced PowerTrench process that has been tailored to minimize on-state resistance, while maintaining superior switching performance and ruggedness.

Key Features

  • Low On-Resistance: The FDN359BN features exceptionally low on-resistance (RDS(on)), which results in reduced conduction losses and improved power efficiency in applications.
  • High Power Density: Its compact SuperSOT™-3 package is ideal for space-saving designs, making it a perfect choice for portable and battery-powered applications.
  • Fast Switching Performance: The device is optimized for fast switching, reducing switching losses and enabling operations at higher frequencies.
  • Low Threshold Voltage: The low threshold voltage (VGS(th)) allows for operation at lower gate voltages, which can be beneficial in low-voltage applications.
  • High-Temperature Operation: Capable of operating at high temperatures, the FDN359BN is suitable for demanding environments and applications.

Applications

The versatility of the FDN359BN MOSFET makes it well-suited for a wide range of applications, including:

  • DC/DC Converters
  • Power Management Functions
  • Battery-Powered Circuits
  • Load Switches
  • Motor Control Circuits

Reliability and Compliance

ON Semiconductor's commitment to quality ensures that the FDN359BN MOSFET meets stringent reliability standards. It is RoHS compliant, reflecting the company's dedication to environmental responsibility and the reduction of hazardous substances in electronics.

Conclusion

With its low on-resistance, high power density, fast switching, and high-temperature operation, the FDN359BN from ON Semiconductor is an excellent choice for designers looking to optimize power management in their next-generation electronic devices. Its small footprint and robust performance characteristics make it a go-to component for engineers worldwide.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 6.5A SOIC-8
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Advanced Power Electronics Corp.
MOSFET N-CH 30V 18.6A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 100A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
875+ $0.0572 $50.0500
1,870+ $0.0536 $100.2320
2,900+ $0.0518 $150.2200
4,150+ $0.0482 $200.0300
5,390+ $0.0464 $250.0960
6,730+ $0.0446 $300.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192,000 pieces
MOQ: 875 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess