EN
  • EN
  • DE

AD974BR

Part No AD974BR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 4-Channel, 16-Bit, 200 kSPS Data Acquisition System | IC DAS 16BIT 200K 28SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Data Acquisition System (DAS)
Number of Channels 4
Resolution (Bits) 16 b
Sampling Rate (Per Second) 200k
Data Interface Serial
Voltage Supply Source Analog and Digital
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number AD974
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139229-AD974BR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD974BR CAD Model

Description

Introducing the AD974BR Data Acquisition System from Analog Devices Inc.

The AD974BR is a high-performance, 16-bit data acquisition system that serves as an integral component for a wide variety of applications. Engineered by Analog Devices Inc., a leader in high-performance semiconductors, this product is designed to deliver precision and accuracy in the most demanding environments.

At the heart of the AD974BR lies a complete multichannel data acquisition system. It includes a 16-bit successive-approximation (SAR) analog-to-digital converter (ADC), versatile input multiplexer, programmable gain amplifier (PGA), and a precision voltage reference. This combination allows for fast, reliable data acquisition with a high degree of flexibility, making it suitable for industrial control systems, medical devices, instrumentation, and automated test equipment.

The input multiplexer can handle four single-ended channels or two differential channels, providing the versatility needed for various signal conditions. The PGA offers gains of 1, 2, 4, and 8, enabling the AD974BR to adapt to signals of different amplitudes, thereby maximizing the dynamic range and improving measurement precision.

The AD974BR operates over a wide supply voltage range, which, along with its low power consumption, makes it an excellent choice for both portable and fixed equipment. Furthermore, its SPI and DSP compatible serial interface ensures easy integration with most microcontrollers and digital signal processors.

The device is encapsulated in a robust package that guarantees long-term reliability even under harsh conditions. The AD974BR's compact form factor allows it to be easily incorporated into space-constrained designs without sacrificing performance.

For designers and engineers seeking a reliable and precise data acquisition solution, the AD974BR from Analog Devices Inc. offers an exceptional balance of performance, flexibility, and ease of use. Whether it's for industrial automation, medical monitoring, or sophisticated scientific analysis, the AD974BR is tailored to meet the stringent requirements of a multitude of applications.

Key Features:

  • 16-bit SAR ADC with four-channel multiplexer
  • Programmable gain amplifier with selectable gains
  • Precision voltage reference included
  • Low power consumption for energy-efficient operation
  • Wide supply voltage range for versatile use
  • SPI and DSP compatible serial interface
  • Robust packaging for enhanced durability

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess