The AD9754AR is a high-performance, 14-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver exceptional accuracy and stability. This component is well-suited for a wide range of applications, including wireless communication systems, base stations, digital synthesis, and imaging systems.
Key Features
- Resolution: 14-bit
- Update Rate: Up to 125 MSPS
- Supply Voltage: 2.7V to 5.5V
- Power Dissipation: 80 mW at 3.3V
- Interface: Flexible parallel interface
- Package: 28-lead SOIC (AD9754AR)
Performance
The AD9754AR offers excellent dynamic performance, featuring a spurious-free dynamic range (SFDR) that ensures clean and accurate signal generation. With its high update rate, this DAC is capable of handling the demands of high-speed signal processing, making it a reliable choice for sophisticated electronic systems.
Applications
This DAC is optimized for direct digital synthesis (DDS) and agile RF frequency synthesis, including quadrature digital upconversion. Its high-speed capabilities also make it ideal for waveform generation in medical imaging and test equipment.
Reliability and Support
Analog Devices Inc. is known for its commitment to quality and reliability. The AD9754AR is backed by comprehensive technical support and documentation, making integration into your product design as seamless as possible. Whether you're developing cutting-edge technology or upgrading existing systems, the AD9754AR is a DAC that delivers performance you can trust.
Ordering Information
The AD9754AR is available for order in a 28-lead SOIC package, ensuring compatibility with standard surface-mount processes. For detailed specifications, sample requests, or purchase information, please visit the Analog Devices Inc. website or contact an authorized distributor.