Product Overview: AD9772AAST
The AD9772AAST is a state-of-the-art digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is an integral component in a variety of applications, including wireless communication systems, broadband access, digital video, and smart antennas.
Key Features
- High-Speed DAC: The AD9772AAST boasts a 14-bit resolution with a maximum sampling rate of up to 160 MSPS (Mega Samples Per Second), providing excellent dynamic performance for high-end applications.
- Integrated Interpolation Filters: It includes 2x, 4x, and 8x selectable interpolation filters, which simplify the system design by reducing the data rate required at the input.
- Versatile Input Interface: The DAC supports a flexible input interface capable of handling both differential and single-ended signals, providing ease of integration into various system architectures.
- High Output Current: The device can deliver an output current of 20 mA to 30 mA, making it suitable for driving a wide range of loads directly.
Performance and Quality
The AD9772AAST is designed for optimal performance, offering excellent spurious-free dynamic range (SFDR) and low noise levels. This ensures high-fidelity signal reproduction and reliable operation in demanding environments. Analog Devices Inc. is committed to maintaining the highest quality standards, and this product undergoes rigorous testing to ensure it meets or exceeds industry specifications.
Applications
- Wireless Communications: Ideal for base station applications where high data rates and signal integrity are crucial.
- Broadband Access: Suitable for cable modems, DSL modems, and other broadband communication technologies.
- Digital Video: Can be used in video processing chains where high-speed and high-resolution DACs are required.
- Instrumentation: A perfect choice for high-precision test and measurement equipment.
Ordering Information
The AD9772AAST is available in a 48-lead LQFP (Low-profile Quad Flat Package), providing a compact footprint for space-constrained applications. For detailed ordering and shipping information, contact Analog Devices or an authorized distributor.