EN
  • EN
  • DE

AD9776ABSVZ

Part No AD9776ABSVZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12 Bit Digital to Analog Converter 2 100-TQFP-EP (14x14)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 100-TQFP Exposed Pad
Case / Package 100-TQFP-EP (14x14)
Family Name AD9776
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910086-AD9776ABSVZ
Ultra Librarian 3D Model Ultra Librarian AD9776ABSVZ CAD Model

Description

AD9776ABSVZ - High-Performance DAC from Analog Devices Inc.

The AD9776ABSVZ is a state-of-the-art digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of their extensive range of DACs that are known for their reliability, precision, and speed, making them ideal for a wide array of applications.

This particular model, the AD9776ABSVZ, is a 16-bit, 400 MSPS (mega samples per second) TxDAC+® converter, which is specifically optimized for the demanding modulation and signal generation requirements of wireless communication infrastructure equipment, such as base stations for mobile phone networks. It is also well-suited for applications in broadband communication systems, cable modems, and set-top boxes, where high data throughput and signal quality are essential.

Key Features:

  • High Resolution: The 16-bit resolution provides excellent signal fidelity, which is crucial for high-performance communication systems.
  • High-Speed Performance: With a maximum sampling rate of 400 MSPS, the AD9776ABSVZ is capable of handling high-speed data conversion, enabling efficient processing of broadband signals.
  • Integrated Interpolation Filters: The DAC includes 2x/4x/8x interpolation filters, which reduce the complexity of the analog filter design and help to minimize the data input rate.
  • Flexible Interface: It supports a dual-port LVDS (Low-Voltage Differential Signaling) interface, facilitating easy integration into a variety of digital systems.
  • Programmable Output: The output current is programmable, allowing users to customize the DAC for specific output range requirements.
  • Low Power Consumption: The device is designed for low power operation, which is critical for temperature-sensitive and power-constrained applications.

In addition to the features listed above, the AD9776ABSVZ also offers an on-chip voltage reference and digital inverse sinc filter, which further simplifies the design process. Its package, a 100-lead TQFP (Thin Quad Flat Package), ensures a compact footprint, making it suitable for space-constrained applications.

Overall, the AD9776ABSVZ from Analog Devices Inc. is a robust and high-performance DAC solution that meets the needs of advanced digital communication systems, providing designers with a flexible and efficient component for their high-speed data conversion requirements.

You May Also Be Interested in

Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105
Analog Devices Inc.
IC DAC 14BIT V-OUT 74CSPBGA
Lowest to $67.2314
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1515 $64.3030
5+ $26.3808 $131.9040
7+ $25.5564 $178.8948
10+ $24.7320 $247.3200
13+ $23.9076 $310.7988
17+ $21.4344 $364.3848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess