EN
  • EN
  • DE
  • IT

AD9777BSV

Part No AD9777BSV
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT DUAL 160MSPS 80TQFP / Bit Digital to Analog Converter 80-TQFP-EP (12x12)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series TxDAC+®
Package Bag
Product Status Obsolete
Programmable Not Verified
Package / Case 80-TQFP Exposed Pad
Supplier Device Package 80-TQFP-EP (12x12)
Mounting Type Surface Mount
Base Product Number AD9777
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556580-AD9777BSV
Ultra Librarian 3D Model Ultra Librarian AD9777BSV CAD Model

Description

Analog Devices Inc. AD9777BSV Product Overview

The AD9777BSV is a high-performance, dual-channel digital-to-analog converter (DAC) from Analog Devices Inc., designed to meet the demanding requirements of communication systems and signal generation applications. This 14-bit DAC operates at a maximum sample rate of 160 MSPS (mega samples per second), providing exceptional dynamic performance for broadband modulation.

Key Features

  • High Resolution: The AD9777BSV boasts a 14-bit resolution, ensuring high-fidelity signal reproduction and precise digital-to-analog conversion.
  • High Sample Rate: With a maximum sample rate of 160 MSPS, this DAC is capable of handling high-speed signals and generating complex waveforms with ease.
  • Dual-Channel Output: The dual-channel architecture allows for simultaneous output of two independent analog signals, making it ideal for I/Q modulation schemes and other applications requiring a pair of synchronized DACs.
  • Integrated Interpolation Filters: The device includes 2x, 4x, and 8x interpolation filters, which help to reduce the complexity of the digital signal processing required before the DAC stage.
  • Programmable Output Current: The output current is programmable up to 20 mA, providing flexibility in driving a wide range of loads.
  • On-Chip Voltage Reference: An integrated voltage reference simplifies the design by reducing the number of external components needed.
  • Edge-Triggered CMOS Input: The DAC features edge-triggered CMOS input data latches, ensuring reliable and precise timing for data conversion.

Applications

  • Wireless and Wired Broadband Communication
  • Base Station Infrastructure
  • Cable Modem Termination Systems
  • Instrumentation
  • Arbitrary Waveform Generation

The AD9777BSV from Analog Devices Inc. is a powerhouse of a DAC, offering the performance needed for the most demanding applications. Its robust feature set, including high resolution, fast sampling rates, and dual-channel output, makes it a versatile component for designers looking to push the boundaries of signal generation and processing. With its integrated features and programmable options, the AD9777BSV stands out as a top choice for engineers in need of a reliable, high-quality DAC solution.

You May Also Be Interested in

Texas Instruments
IC DAC 10BIT V-OUT 8VSSOP / 10 Bit Digital to Analog Converter 1 8-VSSOP
Lowest to $2.9008
Maxim Integrated
IC DAC 10BIT V-OUT 10UMAX / 10 Bit Digital to Analog Converter 4 10-uMAX/uSOP
Lowest to $10.9684
Linear Technology
SINGLE 8-BIT I2C VOUT DAC WITH B / 8 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $5.1840
Analog Devices Inc.
IC DAC 10BIT V-OUT SOT23-6
Lowest to $10.7570
Analog Devices Inc.
IC DAC 16BIT V-OUT 16SSOP
Need more? Email Us
Linear Technology
SINGLE 8-BIT I2C VOUT DAC WITH B / 8 Bit Digital to Analog Converter 1 TSOT-23-8
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 12DFN / 16 Bit Digital to Analog Converter 2 12-DFN (4x3)
Lowest to $26.0776
NXP / Nexperia
IC DAC 10BIT A-OUT 48LQFP / 10 Bit Digital to Analog Converter 3 48-LQFP (7x7)
Lowest to $5.4849
Maxim Integrated
IC DAC 8BIT V-OUT 20QSOP / 8 Bit Digital to Analog Converter 4 20-QSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.7147 $73.5735
11+ $12.0745 $132.8195
17+ $11.6967 $198.8439
23+ $11.3191 $260.3393
30+ $10.9425 $328.2750
40+ $9.8106 $392.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess