EN
  • EN
  • DE

AD9779BSVZRL

Part No AD9779BSVZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT DUAL 1GSPS 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 16
Number of D/A Converters 2
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type Internal
Operating Supply Voltage 3.13 V ~ 3.47 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V, 3.13 V ~ 3.47 V
INL/DNL (LSB) ±3.7, ±2.1
Architecture Oversampling Interpolating DAC
Operating Temperature Range -40°C ~ 85°C
Package 100-TQFP Exposed Pad
Manufacturer Package 100-TQFP-EP (14x14)
Win Source Part Number 767663-AD9779BSVZRL
Popularity Medium
Supply and Demand Status Limited
Family Name AD9779
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD9779BSVZRL CAD Model

Description

The AD9779BSVZRL from Analog Devices Inc. is a high-performance, dual-channel digital-to-analog converter (DAC) designed to deliver exceptional signal processing capabilities for a wide range of applications. This component is particularly well-suited for telecommunications and base station applications, where its high data throughput and signal fidelity are essential for efficient and reliable communication.

Key Features:

  • Dual 16-bit DACs: This device integrates two 16-bit DACs, providing high-resolution digital-to-analog conversions that ensure precise signal representation.
  • High Sample Rate: With a maximum sample rate of up to 1 GSPS (giga-samples per second), the AD9779BSVZRL can handle high-speed signal processing tasks with ease.
  • Flexible Interface: It comes with a serial peripheral interface (SPI) for easy integration with a variety of microcontrollers and processors.
  • Mix-mode Operation: The DAC supports mix-mode operation, which allows for both 2x and 4x interpolation, providing additional flexibility in signal processing.
  • Integrated PLL (Phase-Locked Loop): The built-in PLL simplifies clock generation and reduces the need for external components.
  • Excellent Dynamic Performance: It exhibits superior spurious-free dynamic range (SFDR) and signal-to-noise ratio (SNR), making it ideal for applications that demand high signal quality.
  • Power Efficiency: Designed with power efficiency in mind, the AD9779BSVZRL operates with a low power dissipation, which is critical for temperature-sensitive applications.
  • Robust Packaging: Supplied in a compact surface-mount package, this device is designed for easy integration into a variety of circuit boards.

Applications:

The AD9779BSVZRL is optimized for applications that require high-speed data conversion and precise signal generation. It's ideal for:

  • Wireless and Wired Broadband Communication
  • Base Stations for Mobile Networks
  • Cable Modem Termination Systems
  • Instrumentation and Test Equipment
  • Direct Digital Synthesis (DDS)
  • High-speed Imaging Systems

In summary, the AD9779BSVZRL from Analog Devices Inc. represents a blend of performance, flexibility, and reliability, making it a top choice for designers and engineers looking to push the boundaries of digital-to-analog conversion in their advanced communication and signal processing systems.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess