EN
  • EN
  • DE

AD9822JRSZ

Part No AD9822JRSZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROC 14BIT 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type CCD Signal Processor, 14-Bit
Input Type Logic
Output Type Logic
Operating Supply Current 73mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 008644-AD9822JRSZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9822JRSZ CAD Model

Description

Analog Devices AD9822JRSZ Image Signal Processor

The AD9822JRSZ is a highly integrated image signal processor produced by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This particular chip is designed to streamline the processing of image data from CCD (charge-coupled device) sensors, making it an ideal choice for digital camera development, medical imaging, and other applications that require high-quality image capture and processing.

At the heart of the AD9822JRSZ lies a precision 14-bit analog-to-digital converter (ADC) that ensures accurate conversion of analog signals into digital data. This is complemented by an on-chip correlated double sampling (CDS) function that effectively reduces the sensor noise, thereby improving the signal-to-noise ratio and overall image quality. The chip also features programmable gain amplifiers (PGAs) which allow for fine-tuning of the input signal levels to match the dynamic range of the ADC.

With its integrated timing generator, the AD9822JRSZ simplifies the design of imaging systems by reducing the need for external timing components. This not only saves valuable board space but also decreases system complexity and potential points of failure. The timing generator can be programmed to support a variety of CCD architectures, further enhancing the flexibility of this image signal processor.

The AD9822JRSZ also includes a black level calibration circuit that automatically adjusts for variations in the black level of the CCD output, ensuring consistent image quality across different lighting conditions and sensor characteristics. This feature is particularly important in professional imaging applications where precision and repeatability are crucial.

For ease of integration, the AD9822JRSZ is available in a compact 28-lead SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications. The device operates over a temperature range of -40°C to +85°C, making it robust enough for use in a wide range of environments.

In summary, the AD9822JRSZ from Analog Devices Inc. is a versatile and powerful image signal processor that offers a comprehensive set of features for high-quality image acquisition and processing. Its integration of key functions, along with programmability and robust design, make it an excellent choice for developers looking to enhance their imaging systems.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6974
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess