EN
  • EN
  • DE

AD9852ASQZ

Part No AD9852ASQZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description CMOS 300 MSPS Complete DDS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1139320-AD9852ASQZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9852ASQZ CAD Model

Description

Product Overview: AD9852ASQZ by Analog Devices Inc.

The AD9852ASQZ is a high-performance, direct digital synthesizer (DDS) component designed and manufactured by Analog Devices Inc. This integrated circuit is specifically engineered to deliver advanced signal generation capabilities with high resolution and wide frequency range, making it an ideal solution for a variety of demanding applications such as wireless communication, instrumentation, and radar systems.

Key Features:

  • High-Speed DDS Core: The AD9852ASQZ boasts a high-speed DDS core that enables frequency tuning and phase modulation with exceptional precision. This core functionality is critical for applications that require agile frequency hopping or phase-locked loop (PLL) operations.
  • High Resolution: It features a 48-bit frequency tuning word, which allows for fine frequency resolution. This level of granularity is crucial when generating complex waveforms or when operating in environments that necessitate meticulous frequency control.
  • Programmable Clock Multiplier: An integrated clock multiplier allows the device to operate with a lower external clock frequency while still achieving high output frequencies. This feature helps in reducing system costs and simplifying the design by allowing the use of a less expensive external clock source.
  • Flexible Output Options: The AD9852ASQZ provides a variety of output waveforms, such as sine waves and complex modulated signals. It also includes a high-speed comparator that can be used to generate a high-quality square wave output.
  • Integrated RAM: With onboard RAM, users can store complex waveform patterns or modulation profiles, which can be dynamically switched, providing additional versatility in signal generation.

Applications:

The device's robust feature set makes it particularly well-suited for:

  • Wireless Communications: For generating carrier frequencies and modulating signals in both base station and mobile platforms.
  • Test and Measurement Equipment: As a signal source in oscilloscopes, signal generators, and network analyzers.
  • Radar and Navigation Systems: Offering the precision required for Doppler radar and GPS systems.
  • Medical Imaging: In ultrasound and other imaging technologies that require precise and stable signal generation.

The AD9852ASQZ from Analog Devices Inc. is available in a compact surface-mount package, designed to meet the needs of high-performance integrated systems. Its combination of speed, resolution, and programmability makes it a powerful component for designers looking to push the boundaries of signal generation technology.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess