EN
  • EN
  • DE
  • IT

AD9860BSTZ

Part No AD9860BSTZ
Manufacturer Analog Devices Inc.
Catalog RF Front End (LNA + PA)
Description Mixed-Signal Front-End (MxFE) Processor | IC PROCESSOR FRONT END 128LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
RF Type LMDS, MMDS
Features 10-Bit ADCs, 12-Bit DACs
Manufacturer Package 128-LQFP
Supplier Device Package 128-LQFP (14x20)
Family Part Number AD9860
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139329-AD9860BSTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9860BSTZ CAD Model

Description

The AD9860BSTZ is a high-performance, mixed-signal front-end (MxFE®) processor from the renowned manufacturer Analog Devices Inc. This integrated circuit is specifically designed to cater to the demanding requirements of broadband modem applications, including xDSL, cable modems, and wireless base station infrastructures. It combines a flexible analog interface with digital signal processing (DSP) functionalities to provide a comprehensive solution for advanced communication systems.

Key Features

  • Mixed-Signal Front-End: The AD9860BSTZ features a 14-bit, 64 MSPS analog-to-digital converter (ADC) and a 14-bit, 128 MSPS digital-to-analog converter (DAC), offering high dynamic range and sampling rates to ensure premium signal fidelity.
  • Programmable Filters: Integrated into the device are programmable interpolation and decimation filters that allow for flexible bandwidth control and signal processing, which can be tailored to specific application requirements.
  • Digital Interface: The product includes a digital interface that supports various industry-standard buses, making it easily integrable with DSPs and microprocessors.
  • Power Efficiency: Designed with power efficiency in mind, the AD9860BSTZ operates with a single 3.3V supply, minimizing power consumption for energy-sensitive applications.
  • Form Factor: Housed in a compact 80-lead LQFP (Low-profile Quad Flat Package), the device is suitable for space-constrained applications without compromising on functionality.

Applications

The versatile nature of the AD9860BSTZ makes it an ideal choice for a wide array of applications. It is particularly well-suited for:

  • Multi-carrier, multi-standard base station designs
  • Wireless and wired broadband modems
  • Cable modems and set-top boxes
  • IF sampling receivers
  • Smart antenna systems

Product Summary

The AD9860BSTZ from Analog Devices Inc. is a testament to the company's commitment to providing innovative solutions for the communications industry. With its advanced features and high level of integration, this product simplifies design, enhances performance, and accelerates time-to-market for a variety of broadband applications. The robustness and flexibility of the AD9860BSTZ make it a cornerstone component for designers looking to create cutting-edge communication systems.

You May Also Be Interested in

Skyworks Solutions Inc.
MODULE RF TXRX QFN
Lowest to $1.4631
Analog Devices Inc.
IC PROCESSOR FRONT END 128LQFP / RF Front End LMDS, MMDS 128-LQFP (14x20)
Lowest to $80.4283
Maxim Integrated
GPS RECEIVER FRONT-END
Need more? Email Us
Broadcom Limited
HF LNA WITH SHUTDOWN DFN 2X2MM
Lowest to $28.8289
Skyworks Solutions Inc.
802.11AC 2BAND FEM IN 3X4 LGA
Lowest to $1.6947
Maxim Integrated
IC GPS RF FRONT END 48TQFP
Lowest to $12.4652
ON Semiconductor
CONSUMER IC, BIPOLAR, PDSO20
Need more? Email Us
Skyworks Solutions Inc.
IC TXRX TRANSMIT FEM MCM
Lowest to $2.1940
Maxim Integrated
IC GPS RF FRONT END 48TQFP
Lowest to $13.1702

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess