EN
  • EN
  • DE

AD9884AKSZ-100

Part No AD9884AKSZ-100
Manufacturer Analog Devices Inc.
Catalog PMIC - Display Drivers
Description IC ANALOG INTERFACE 128MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete(EOL)
Display Type LCD
Operating Supply Current 125mA
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 128-MQFP (14x20)
Win Source Part Number 198699-AD9884AKSZ-100
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9884AKSZ-100 CAD Model

Description

Product Overview: AD9884AKSZ-100 by Analog Devices Inc.

The AD9884AKSZ-100 is a high-performance, mixed-signal integrated circuit designed by Analog Devices Inc., a leader in the semiconductor industry. This advanced IC is specifically engineered to cater to the demanding needs of video and graphics applications requiring high-quality analog-to-digital conversion.

Key Features

  • High-Speed Operation: With a 100 MSPS (mega-samples per second) digitizing rate, the AD9884AKSZ-100 is capable of handling fast signal rates, making it ideal for high-resolution video processing.
  • Integrated PLL: The product includes an on-chip Phase-Locked Loop (PLL) that simplifies system design by reducing the number of external components required for clock generation.
  • Flexible Input Interface: It supports a wide range of input formats, including RGB and YPbPr video signals, providing versatility for various video sources.
  • High-Quality ADC: The 8-bit analog-to-digital converter ensures precise and accurate conversion from analog to digital form, preserving the integrity of the original signal.
  • Programmable Functions: With a host of programmable functions such as gain control, offset adjustment, and clamp levels, the AD9884AKSZ-100 allows for fine-tuning to meet specific application requirements.
  • Power Management: The device offers power-down and standby modes, contributing to energy efficiency in system design.

Applications

The AD9884AKSZ-100 is an ideal solution for a variety of applications that require high-speed and high-resolution analog-to-digital conversion. This includes:

  • Flat panel display interfaces
  • Advanced television sets
  • High-definition video projectors
  • Graphics and video capture cards
  • Professional video editing and production equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD9884AKSZ-100 is no exception. It is built to meet stringent industry standards, ensuring long-term reliability and performance for critical video and graphics applications. The product is available in a compact surface-mount package, making it suitable for space-constrained designs.

With its robust feature set and proven performance, the AD9884AKSZ-100 from Analog Devices Inc. is a top-tier choice for designers looking to incorporate high-quality analog-to-digital conversion in their next-generation video and graphics systems.

You May Also Be Interested in

Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
NXP / Nexperia
LCD Driver 56-TSSOP
Need more? Email Us
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
Rohm Semiconductor
IC DRVR 196 SEGMENT 64VQFP
Lowest to $9.8688
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
LCD Driver 48-LFCSP-VQ (7x7)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $31.2813

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2432 $66.2160
11+ $10.8662 $119.5282
17+ $10.5267 $178.9539
23+ $10.1871 $234.3033
30+ $9.8475 $295.4250
40+ $8.8288 $353.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess