EN
  • EN
  • DE

LB1962N

Part No LB1962N
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068776-LB1962N
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LB1962N CAD Model

Description

The LB1962N is a 3-phase brushless DC motor driver IC manufactured by SANYO Semiconductor. It is designed to efficiently and precisely control the speed and direction of brushless DC motors commonly used in a variety of applications, particularly in cooling fans and small appliances.

Applications:

  • Cooling fans: Used to control the speed of cooling fans in computers, servers, and other electronic devices.
  • Hard disk drive (HDD) spindle motors: Drives the spindle motor in HDDs.
  • Optical disk drive (ODD) spindle motors: Controls the spindle motor in CD/DVD/Blu-ray drives.
  • Small appliance motors: Used in small appliances requiring precise motor control.
  • Robotics: Suitable for driving brushless DC motors in robotic applications.

Features:

  • 3-phase brushless DC motor driver: Designed specifically for brushless DC motors.
  • Built-in Hall sensors: Simplifies motor control by providing rotor position feedback.
  • Speed control function: Allows for precise speed adjustment.
  • Forward/reverse rotation control: Enables bidirectional motor operation.
  • Built-in thermal shutdown protection: Protects the IC from overheating and potential damage.
  • Soft switching: Reduces noise and electromagnetic interference (EMI).

Benefits:

  • Efficient motor control: Optimized for brushless DC motors, providing high efficiency and performance.
  • Precise speed control: Allows for accurate speed regulation in various applications.
  • Reliable operation: Built-in protection features ensure stable performance and prevent damage.
  • Simplified design: Integrated Hall sensors and control circuitry reduce the need for external components.
  • Reduced noise and EMI: Soft switching minimizes unwanted noise and interference.

Additional Details:

The LB1962N operates on a specified voltage range, typically between 4.5V and 13.5V. The built-in Hall sensors provide feedback on the rotor position, enabling precise commutation and control of the motor. The speed control function can be implemented using an external voltage or PWM signal. The thermal shutdown feature activates at a specific junction temperature, protecting the IC from damage due to excessive heat. The soft switching technique reduces switching noise and EMI, improving overall system performance. This IC is designed for applications where efficient, precise, and reliable control of 3-phase brushless DC motors is paramount.

You May Also Be Interested in

IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess