EN
  • EN
  • DE

AD9885KSTZ-110

Part No AD9885KSTZ-110
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Analog Devices Inc.
Win Source Part Number 172475-AD9885KSTZ-110
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9885KSTZ-110 CAD Model

Description

The AD9885KSTZ-110 is a high-performance, integrated video interface chip designed by Analog Devices Inc. to cater to the advanced requirements of video and graphics digitization in multimedia applications. This product is a testament to Analog Devices' commitment to providing innovative solutions for video signal processing.

Key Features

  • High-Quality Video Conversion: The AD9885KSTZ-110 features a 110 MSPS analog-to-digital converter (ADC) which ensures high-speed and high-fidelity conversion of analog video signals into digital form.
  • Multiple Video Formats: It supports various video formats including RGB and YPbPr video inputs, making it versatile for different video processing needs.
  • Integrated PLL: The on-chip Phase-Locked Loop (PLL) provides flexibility in handling various pixel clock frequencies and simplifies system design by reducing the number of external components required.
  • Enhanced Sync Processing: The device includes an enhanced sync processor that facilitates the use of both composite and separate sync signals, ensuring compatibility with a wide range of video sources.
  • Programmable Features: A host of programmable features via a serial digital interface (I²C compatible) allows for customization to specific application requirements.
  • Compact Form Factor: Housed in a compact LQFP-80 package, the AD9885KSTZ-110 is designed to fit into space-constrained applications without compromising performance.

Applications

The AD9885KSTZ-110 is ideal for a variety of applications that require the digitization of analog video signals. These include flat panel displays, multimedia projectors, video capture cards, and advanced television and set-top box products. Its high-speed ADC and versatile input handling make it a go-to choice for developers looking to create high-resolution video and graphics systems.

Ordering Information

The AD9885KSTZ-110 is available for order under the part number AD9885KSTZ-110, and comes in a RoHS-compliant package. For detailed product specifications, sample requests, and ordering information, please visit Analog Devices Inc.'s official website or contact their sales representatives.

You May Also Be Interested in

Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess