EN
  • EN
  • DE

B72220S0551K101V87

Part No B72220S0551K101V87
Manufacturer TDK Corporation
Catalog OEM Parts (A - B)
Description Varistor, 745V, 210J, Through Hole Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018265-B72220S0551K101V87
Categories OEM Parts(A-B)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B72220S0551K101V87 CAD Model

Description

The B72220S0551K101V87 is a metal oxide varistor (MOV) manufactured by TDK Corporation. MOVs are voltage-dependent resistors used for transient voltage suppression. They protect electronic circuits from voltage surges caused by lightning, inductive switching, and electrostatic discharge (ESD).

Applications:

  • Transient voltage suppression in power supplies
  • Protection against lightning surges
  • Protection against inductive switching surges
  • Protection against electrostatic discharge (ESD)
  • Surge protection in electronic devices

Features:

  • Metal Oxide Varistor (MOV)
  • High Surge Current Capability
  • Fast Response Time
  • Compact Size
  • RoHS Compliant

Benefits:

  • Provides effective protection against voltage surges.
  • Prevents damage to sensitive electronic components.
  • Offers fast response to transient voltage events.
  • Suitable for use in various electronic devices and equipment.
  • Cost-effective solution for surge protection needs.

Additional Details:

The B72220S0551K101V87 is a varistor with a voltage rating of 550V. It is designed to clamp voltage surges to a safe level, protecting downstream components. The varistor has a high surge current capability, allowing it to withstand large transient currents without failure. The fast response time ensures that voltage surges are suppressed quickly, preventing damage to sensitive circuits. These varistors are commonly used in power supplies, surge protectors, and other electronic devices to provide reliable surge protection. The part is RoHS compliant. Proper selection and installation are essential to ensure optimal performance. The varistor should be sized appropriately for the expected surge conditions. Considerations such as energy handling capability and clamping voltage are important.

The part number specifies key characteristics such as the maximum continuous operating voltage and the surge current capability. This part is used to protect against surges entering through the AC line or from other sources of transients.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2514 $50.2800
485+ $0.2063 $100.0555
755+ $0.1998 $150.8490
1,035+ $0.1934 $200.1690
1,340+ $0.1870 $250.5800
1,790+ $0.1676 $300.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,930 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess