EN
  • EN
  • DE

LTL431ATLT1G

Part No LTL431ATLT1G
Manufacturer Leshan Radio
Description LINEAR INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Leshan Radio
Win Source Part Number 1209370-LTL431ATLT1G
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTL431ATLT1G CAD Model

Description

The LTL431ATLT1G is a precision adjustable shunt regulator manufactured by Leshan Radio. It is commonly used in voltage regulation and error amplifier circuits due to its stable reference voltage and low temperature coefficient. It's a versatile component suitable for a variety of analog and power applications.

Applications

  • Switching power supplies
  • Voltage references
  • Linear regulators
  • Error amplifiers
  • Overvoltage protection circuits
  • Battery chargers

Features

  • Adjustable Output Voltage: The output voltage can be set to any value between Vref (typically 2.5V) and 36V using two external resistors.
  • Low Temperature Coefficient: Ensures stable output voltage over a wide temperature range.
  • Low Output Noise: Minimizes noise in the regulated output voltage.
  • High Precision: Provides accurate voltage regulation.
  • Sink Current Capability: Can sink a significant amount of current, making it suitable for various applications.
  • Low Dynamic Output Impedance: Ensures good load regulation.

Benefits

  • Stable Voltage Regulation: Provides a stable and accurate voltage reference.
  • Versatile Application: Suitable for a wide range of voltage regulation and error amplifier applications.
  • Simplified Design: Requires only a few external components.
  • Improved System Performance: Enhances the performance and reliability of power supplies and other circuits.
  • Cost-Effective: Offers a cost-effective solution for voltage regulation.

Additional Details

The LTL431ATLT1G operates with a cathode voltage range of Vref to 36V. It is typically available in a SOT-23 package. The output voltage is set by connecting two external resistors in a voltage divider configuration. The device's internal reference voltage is typically 2.5V. This shunt regulator is a popular choice for applications requiring precise and stable voltage regulation due to its performance characteristics and ease of use.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,145+ $0.0437 $50.0365
2,790+ $0.0359 $100.1610
4,315+ $0.0348 $150.1620
5,955+ $0.0336 $200.0880
7,695+ $0.0325 $250.0875
10,275+ $0.0292 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,360 pieces
MOQ: 1145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess