EN
  • EN
  • DE

ADAU1966AWBSTZ

Part No ADAU1966AWBSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 24BIT V-OUT 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 24 Bit Digital to Analog Converter 16 80-LQFP (14x14)
Manufacturer Analog Devices Inc.
Series Automotive
Package Tray
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 80-LQFP
Case / Package 80-LQFP (14x14)
Family Name ADAU1966
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859901-ADAU1966AWBSTZ
Ultra Librarian 3D Model Ultra Librarian ADAU1966AWBSTZ CAD Model

Description

ADAU1966AWBSTZ - High-Performance, 16-Channel DAC

The ADAU1966AWBSTZ is a state-of-the-art, 16-channel digital-to-analog converter (DAC) component designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing technology. This high-quality audio DAC is tailored for professional and high-end consumer audio applications, delivering exceptional sound quality and audio fidelity.

The ADAU1966 operates on a 3.3V analog supply and a 1.8V digital supply, ensuring low power consumption while maintaining high audio performance. Its flexible output stage can be configured for different output ranges, accommodating a variety of audio applications. The device supports sample rates up to 192 kHz, and with its 16 DAC channels, it is particularly well-suited for use in multi-channel audio systems such as home theater systems, mixing consoles, and digital audio workstations.

With a dynamic range of 106 dB and a THD+N (Total Harmonic Distortion plus Noise) of -98 dB, the ADAU1966AWBSTZ ensures a clean, accurate audio signal, preserving the integrity of the original recording. The device features a TDM (Time Division Multiplexed) interface, which simplifies the connection to digital audio processors and DSPs, allowing for efficient data transfer and system integration.

The ADAU1966AWBSTZ comes in a 64-lead LFCSP (Lead Frame Chip Scale Package) which minimizes the PCB (Printed Circuit Board) space required, making it an ideal choice for space-constrained applications. Its robust design and reliability make it a preferred choice for system designers looking to create high-end audio systems with multiple output channels.

Whether you're designing a sophisticated studio equipment, a concert-grade audio mixer, or a high-fidelity home audio system, the ADAU1966AWBSTZ provides the performance and features necessary to deliver superior audio quality that meets the demands of audiophiles and professionals alike.

Key Features:

  • 16-channel high-performance DAC
  • Dynamic Range: 106 dB
  • THD+N: -98 dB
  • Sample Rates up to 192 kHz
  • Flexible Output Stage
  • TDM Interface
  • 64-lead LFCSP Package

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.8402 $59.6804
5+ $24.4843 $122.4215
7+ $23.7191 $166.0337
9+ $22.9540 $206.5860
12+ $22.1889 $266.2668
16+ $19.8935 $318.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess