EN
  • EN
  • DE

AD9888KS-100

Part No AD9888KS-100
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description 100/140/170/205 MSPS Analog Flat Panel Interface / AFE General Purpose 3 ADC 8bit 3.3V 128-Pin MQFP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Analog Devices Inc.
Win Source Part Number 172483-AD9888KS-100
Popularity Medium
Supply and Demand Status Balance
Family Name AD9888
Introduction Date June 26, 2001
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9888KS-100 CAD Model

Description

Product Overview: AD9888KS-100 by Analog Devices Inc.

The AD9888KS-100 is a high-performance analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a renowned leader in precision signal processing technology. This product is specifically engineered for applications that demand high-speed and accurate analog-to-digital conversion, making it an ideal choice for a wide range of industrial, communication, and medical applications.

Key Features

  • Resolution: The AD9888KS-100 offers a 10-bit resolution, providing fine detail in the digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 100 MSPS (Mega Samples Per Second), this ADC can handle high-speed signals without compromising the integrity and quality of the data.
  • Input Range: It features a flexible input range, accommodating various signal levels for different application needs.
  • Interface: The device includes a user-friendly digital interface, which allows for easy integration with digital signal processors (DSPs) and microcontrollers.
  • Power Consumption: Designed for efficiency, the AD9888KS-100 maintains low power consumption, making it suitable for power-sensitive applications.

Applications

The versatility of the AD9888KS-100 makes it a go-to ADC for several applications, including:

  • Professional video and imaging equipment
  • Medical imaging systems
  • High-speed data acquisition systems
  • Communication systems
  • Instrumentation and control systems

Performance and Quality

Analog Devices Inc. is committed to delivering high-quality products, and the AD9888KS-100 is no exception. It is built to meet stringent performance criteria, ensuring reliable and consistent operation in the most demanding environments. Customers can trust in the durability and longevity of this ADC, backed by the reputation of Analog Devices Inc. for excellence in manufacturing and design.

Whether you're developing cutting-edge technology or upgrading existing systems, the AD9888KS-100 provides the performance and reliability that professionals expect from Analog Devices Inc. Its combination of speed, precision, and power efficiency makes it a superior choice for your analog-to-digital conversion needs.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Altera
Specialized RoHS
Lowest to $10.1866
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess