EN
  • EN
  • DE
  • IT

AD9889BBSTZ-165

Part No AD9889BBSTZ-165
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description XMITTER HDMI/DVI 165MHZ 80-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type HDMI, DVI Transmitter
Applications Recorders, Set-Top Boxes
Mounting SMD (SMT)
Case / Package 80-LQFP (14x14)
Win Source Part Number 086095-AD9889BBSTZ-165
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9889BBSTZ-165 CAD Model

Description

The AD9889BBSTZ-165 is a highly integrated HDMI interface IC from the renowned manufacturer Analog Devices Inc. This cutting-edge component is designed to enable a seamless and efficient interface between high-definition multimedia sources and displays.

Key Features:

  • High-Definition Multimedia Interface: The AD9889BBSTZ-165 supports HDMI 1.3 specifications, ensuring compatibility with the latest multimedia devices.
  • Maximum Resolution: It is capable of transmitting high-definition video resolutions up to 1080p, providing crystal-clear visuals for an immersive viewing experience.
  • Audio Support: This IC supports 8-channel I2S audio, allowing for high-fidelity audio streams alongside the video, delivering a complete multimedia experience.
  • Deep Color Technology: With deep color support, the AD9889BBSTZ-165 can deliver richer and more accurate colors, enhancing the overall image quality.
  • Integrated HDCP: It includes an integrated High-bandwidth Digital Content Protection (HDCP) system, ensuring secure transmission of digital content.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes power consumption, making it ideal for portable and power-sensitive applications.

Applications:

The AD9889BBSTZ-165 is suitable for a wide range of applications, including:

  • Digital Video Cameras
  • Set-Top Boxes
  • Home Theater Systems
  • Video Projectors
  • Video Game Consoles
  • Professional Video Equipment

Product Specifications:

Part Number AD9889BBSTZ-165 Manufacturer Analog Devices Inc. Package / Case 80-LQFP (14x14) Mounting Type Surface Mount Operating Temperature -40°C ~ 85°C (TA)

The AD9889BBSTZ-165 is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the ever-evolving electronics industry. With its robust feature set and versatile applications, it stands out as an essential component for developers and manufacturers looking to harness the power of HDMI technology.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
NXP / Nexperia
Analog companion chip
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9236 $59.6944
9+ $12.2451 $110.2059
13+ $11.8624 $154.2112
18+ $11.4797 $206.6346
23+ $11.0971 $255.2333
31+ $9.9491 $308.4221
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 616 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess