EN
  • EN
  • DE

AD9937KCPRL

Part No AD9937KCPRL
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description IC CCD SIGNAL PROC/GEN 56-LFCSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 40570-AD9937KCPRL
Ultra Librarian 3D Model Ultra Librarian AD9937KCPRL CAD Model

Description

The AD9937KCPRL is a cutting-edge integrated circuit from the renowned semiconductor manufacturer, Analog Devices Inc. This high-performance device is designed to cater to a wide range of applications, including medical imaging, industrial inspection, and communications systems. It is particularly noted for its exceptional data conversion accuracy and processing speed, which make it an indispensable component in precision-demanding environments.

Key Features:

  • High-Speed Operation: This device is capable of operating at high speeds, ensuring rapid data processing and analysis, which is crucial for real-time applications.
  • Advanced Data Conversion: The AD9937KCPRL boasts superior analog-to-digital conversion capabilities, providing precise and reliable digital outputs from analog inputs.
  • Low Power Consumption: Despite its high-speed operation and data conversion capabilities, the device is designed to be energy-efficient, minimizing power consumption and heat generation.
  • Compact Packaging: The product is available in a compact package, making it suitable for space-constrained applications without compromising on performance.

Technical Specifications:

Parameter Value
Package / Case Reel
Operating Temperature Specified by Manufacturer
Number of Channels Multi-channel
Resolution High Resolution
Interface Type Digital

Applications:

The versatility of the AD9937KCPRL allows it to be used across various industries. In the medical field, it can be integrated into advanced imaging systems such as ultrasound or CT scanners. For industrial purposes, it can enhance inspection equipment, ensuring high fidelity in fault detection. Additionally, in the realm of communications, it can contribute to the improvement of signal processing for clearer transmission and reception.

Ordering Information:

The AD9937KCPRL is available for order in reel packaging, suitable for automated assembly processes. For detailed ordering and pricing information, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Others
Lowest to $0.0520
Others
Need more? Email Us
Others
Lowest to $29.3578
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Need more? Email Us
Others
Lowest to $0.1640
Others
Need more? Email Us
Others
Lowest to $0.4805

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5493 $67.7465
11+ $11.1169 $122.2859
17+ $10.7692 $183.0764
23+ $10.4227 $239.7221
29+ $10.0751 $292.1779
39+ $9.0333 $352.2987
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess