EN
  • EN
  • DE

AD9963AXCPZ

Part No AD9963AXCPZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816659-AD9963AXCPZ
Ultra Librarian 3D Model Ultra Librarian AD9963AXCPZ CAD Model

Description

AD9963AXCPZ - Mixed-Signal Front-End (MxFE) Processor

The AD9963AXCPZ is a highly integrated mixed-signal front-end (MxFE) processor from the renowned manufacturer, Analog Devices Inc. This advanced component is designed to cater to a wide range of applications that require high-performance data conversion and signal processing, such as wireless infrastructure, medical imaging, and industrial control systems.

Key Features

  • Dual-channel architecture: The AD9963AXCPZ features a dual-channel configuration with both 12-bit analog-to-digital converters (ADCs) and 14-bit digital-to-analog converters (DACs), allowing for simultaneous and independent signal processing.
  • High-speed performance: The device supports sample rates up to 170 MSPS for the ADCs and 200 MSPS for the DACs, enabling it to handle high-frequency signals with precision.
  • Integrated features: It includes a variety of built-in functionalities such as digital downconverters (DDCs), digital upconverters (DUCs), and a phase-locked loop (PLL) circuit, which simplify system design and reduce the need for external components.
  • Low power consumption: Designed with power efficiency in mind, the AD9963AXCPZ maintains excellent performance while minimizing power usage, making it ideal for portable and battery-operated devices.
  • Flexible interface: The product offers a flexible serial port interface (SPI) for easy configuration and control, as well as a CMOS/LVDS data interface for seamless integration with digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).

Applications

  • Wireless communication infrastructure
  • Medical imaging systems
  • Industrial control and automation
  • Instrumentation and measurement equipment

The AD9963AXCPZ is housed in a compact 72-lead LFCSP (Lead Frame Chip Scale Package) that ensures a minimal footprint on system boards, providing a space-saving solution for complex designs. Its robust design and advanced capabilities make it an excellent choice for engineers looking to develop high-performance, reliable, and efficient systems.

Analog Devices Inc. is known for its commitment to quality and innovation, and the AD9963AXCPZ is a testament to their expertise in the field of mixed-signal processing technology. For designers and engineers seeking a versatile and powerful MxFE processor, the AD9963AXCPZ stands out as a top choice.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess