EN
  • EN
  • DE

AD9983AKCPZ-170

Part No AD9983AKCPZ-170
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description AFE Video 3 ADC 8bit 1.8V/3.3V 64-Pin LFCSP EP Tray / IC INTRFACE 8BIT 170MSPS 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Applications Video
Supply Voltage - Operating 1.7 V to 3.47 V
Case / Package 64-LFCSP-VQ (9x9)
Mounting Surface Mount
Win Source Part Number 039113-AD9983AKCPZ-170
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD9983A
Introduction Date February 08, 2007
ECCN EAR99
Country of Origin Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD9983AKCPZ-170 CAD Model

Description

Product Overview: AD9983AKCPZ-170

The AD9983AKCPZ-170 is a high-performance, single-chip solution from Analog Devices Inc., designed to meet the rigorous demands of high-definition video processing. This integrated circuit is tailored for advanced television and panel applications, offering an optimal combination of power efficiency, performance, and resolution support.

Key Features

  • High-Quality Display Interface: With the ability to support pixel resolutions up to UXGA (1600 x 1200) at 170 MHz, the AD9983AKCPZ-170 ensures crisp and clear display quality for a variety of multimedia applications.
  • Advanced Color Processing: It features an integrated triple 8-, 10-, or 12-bit analog-to-digital converter (ADC), enabling accurate color reproduction and precise image capture.
  • Low Power Consumption: Designed with power efficiency in mind, this product minimizes energy usage, making it suitable for energy-sensitive applications.
  • Flexible Interface Options: The device includes a flexible digital video interface that supports both single-link DVI and HDMI, allowing for easy integration into a wide range of video systems.
  • Compact Packaging: Housed in a compact 64-lead LFCSP (Lead Frame Chip Scale Package), the AD9983AKCPZ-170 is designed for space-constrained applications without compromising functionality.

Applications

The AD9983AKCPZ-170 is ideal for a diverse set of applications, including:

  • High-definition televisions (HDTVs)
  • Computer monitors
  • Projectors
  • Advanced display systems

Technical Specifications

  • Resolution: Supports up to UXGA (1600 x 1200) at 170 MHz
  • ADC: Triple 8-, 10-, or 12-bit precision
  • Interface: Single-link DVI and HDMI compatible
  • Package: 64-lead LFCSP
  • Manufacturer: Analog Devices Inc.

For designers and engineers looking for a reliable and high-performing video processing solution, the AD9983AKCPZ-170 from Analog Devices Inc. offers the perfect blend of advanced features and functionality. Its robust design ensures longevity and consistent performance, making it a top choice for premium video applications.

You May Also Be Interested in

Altera
Specialized RoHS
Lowest to $10.1866
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9717 $67.8868
9+ $13.9255 $125.3295
13+ $13.4904 $175.3752
18+ $13.0552 $234.9936
23+ $12.6200 $290.2600
31+ $11.3145 $350.7495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,195 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess