EN
  • EN
  • DE

AD9983KSTZ-110

Part No AD9983KSTZ-110
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC DISPLAY 8BIT 110MSPS 80-LQFP  /  Video Interface 80-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Applications Video
Interface Analog
Voltage - Supply 1.7V ~ 3.47V
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Mounting SMD (SMT)
Base Product Number AD9983
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAAD9983KSTZ-110,2156-AD9983KSTZ-110-AD
Standard Package 63
Win Source Part Number 1025418-AD9983KSTZ-110
Ultra Librarian 3D Model Ultra Librarian AD9983KSTZ-110 CAD Model

Description

Product Overview: AD9983KSTZ-110 by Analog Devices Inc.

The AD9983KSTZ-110 is a high-performance, high-speed analog-to-digital interface IC designed by the renowned manufacturer Analog Devices Inc. This advanced component is specifically tailored for facilitating the conversion of analog video signals into digital form, making it an ideal solution for a variety of multimedia and video processing applications.

At the heart of the AD9983KSTZ-110 is its capability to support high-resolution video capture with a 110 MHz pixel clock rate, ensuring crisp and clear images for the most demanding visual tasks. The device is designed to interface directly with a wide range of video sources including RGB graphics signals and HD video, providing designers with a versatile tool for developing high-performance video systems.

The AD9983KSTZ-110 features an 8-bit triple-channel ADC, which is optimized for capturing VGA to SXGA resolution video signals. It also includes integrated PLL circuitry that simplifies the generation of the pixel clock from the HSYNC signal, reducing the need for external components and streamlining the design process.

With its low power consumption and compact LQFP-100 package, the AD9983KSTZ-110 is not only energy-efficient but also space-saving, making it suitable for integration into modern, sleek electronic devices. The device also boasts a digital sync processing capability, which ensures robust and reliable operation even in the presence of variable video input timings.

Designers can take advantage of the on-chip clamp and gain controllers, which provide automatic adjustment of the video input signal to optimize the dynamic range of the ADCs. This feature is critical for maintaining image quality across different lighting conditions and input sources.

Furthermore, the AD9983KSTZ-110 integrates a flexible digital interface with both TTL and LVDS outputs, enabling it to interface with a wide range of digital processors and displays. This versatility ensures that the AD9983KSTZ-110 can be used in a multitude of video applications, from industrial and medical imaging to consumer electronics and computer displays.

In summary, the AD9983KSTZ-110 from Analog Devices Inc. is a robust, high-speed ADC solution that offers excellent video performance, versatile interfacing options, and ease of integration for designers looking to create advanced video processing systems.

You May Also Be Interested in

NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess