EN
  • EN
  • DE

AD9985ABSTZ-110

Part No AD9985ABSTZ-110
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 80LQFP / Video Interface 80-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Applications Video
Interface Serial
Voltage - Supply 2.2V ~ 3.45V
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Mounting Type Surface Mount
Base Product Number AD9985
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40617-AD9985ABSTZ-110
Ultra Librarian 3D Model Ultra Librarian AD9985ABSTZ-110 CAD Model

Description

Product Overview: AD9985ABSTZ-110 by Analog Devices Inc.

The AD9985ABSTZ-110 is a high-performance, low-power analog interface solution from the renowned manufacturer Analog Devices Inc. This product is designed to cater to the demanding needs of video and graphics applications where signal integrity and processing speed are critical. It is an ideal component for designers looking to enhance the visual performance and connectivity of their systems.

Key Features and Benefits

  • High-Speed Operation: The AD9985ABSTZ-110 operates at a clock speed of 110 MHz, making it suitable for handling high-resolution video and fast data rates.
  • High-Quality Analog-to-Digital Conversion: It features a 170 MSPS (mega samples per second) 8-bit analog-to-digital converter (ADC) which ensures precise and accurate conversion of analog signals to digital form.
  • Flexible Interface: This product comes with a digital output format that can be easily interfaced with industry-standard video decoders and graphics processors.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9985ABSTZ-110 minimizes power usage, making it suitable for power-sensitive applications.
  • Compact Form Factor: Housed in a 48-lead LQFP (Low-profile Quad Flat Package), it saves valuable board space and is convenient for compact system designs.

Applications

The AD9985ABSTZ-110 is versatile and can be used in a variety of applications, including:

  • Flat Panel Displays (LCD, Plasma, etc.)
  • Projectors
  • Professional Video Cameras
  • Video Capture Cards
  • Graphics Cards
  • Advanced Television Applications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD9985ABSTZ-110 is no exception. It is built to meet high standards, ensuring reliability and performance consistency across a wide range of environmental conditions. With the backing of a trusted manufacturer, customers can confidently integrate this product into their designs.

Overall, the AD9985ABSTZ-110 from Analog Devices Inc. represents a blend of performance and power efficiency, making it an excellent choice for developers looking to create high-quality video and graphics systems.

You May Also Be Interested in

NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.4504 $75.4504
2+ $61.9080 $123.8160
3+ $59.9734 $179.9202
4+ $58.0388 $232.1552
6+ $56.1041 $336.6246
7+ $50.3003 $352.1021
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess