EN
  • EN
  • DE

ADA4051-1ARJZ-RL

Part No ADA4051-1ARJZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 125KHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.06 V/μs
Gain Bandwidth Product (GBP) 125kHz
Current - Input Bias 20pA
Voltage - Input Offset 2μV
Operating Supply Current 15μA
Channel Output Current 15mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1013853-ADA4051-1ARJZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4051-1ARJZ-RL CAD Model

Description

Analog Devices ADA4051-1ARJZ-RL: Ultra-Low Power, Zero-Drift Operational Amplifier

The ADA4051-1ARJZ-RL from Analog Devices Inc. is a cutting-edge operational amplifier that combines ultra-low power consumption with zero-drift technology to deliver outstanding precision and energy efficiency for a wide range of applications. This operational amplifier comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Key Features

  • Zero-Drift Architecture: The ADA4051-1ARJZ-RL features a self-correcting architecture that minimizes offset voltage over time and temperature, which is essential for applications requiring high stability and accuracy.
  • Ultra-Low Power Consumption: With a supply current of just 4.5 µA (max), this op-amp is perfect for battery-powered devices and energy-sensitive applications.
  • Wide Supply Voltage Range: The device operates from a single-supply voltage range of 1.8V to 5.5V, providing design flexibility for various power environments.
  • Excellent DC Precision: It offers low input offset voltage and low input bias current, which contribute to its exceptional DC precision performance.
  • High Impedance: The high input impedance makes it suitable for sensor signal conditioning and precision filtering tasks.

Applications

The ADA4051-1ARJZ-RL is designed for applications where power efficiency and accuracy are paramount. It is an excellent choice for:

  • Portable and battery-powered instrumentation
  • Temperature measurement and control systems
  • Medical devices such as ECG and non-invasive blood pressure monitors
  • Automotive sensors and controls
  • Energy management systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADA4051-1ARJZ-RL is no exception. It is designed to meet stringent industry standards, ensuring reliable performance even in harsh environments.

Whether you're designing the next generation of portable medical devices or looking to enhance the precision of automotive sensor systems, the ADA4051-1ARJZ-RL operational amplifier from Analog Devices Inc. offers the perfect blend of power efficiency and high-precision signal amplification.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4891 $51.9128
19+ $5.3244 $101.1636
30+ $5.1581 $154.7430
41+ $4.9917 $204.6597
52+ $4.8253 $250.9156
70+ $4.3261 $302.8270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess