The TC74HC564F is a high-speed CMOS octal D-type flip-flop with 3-state outputs, manufactured by Toshiba Semiconductor and Storage. This IC contains eight D-type flip-flops with common clock and output enable inputs, making it suitable for various register and data storage applications. The 3-state outputs allow for easy interfacing with bus-oriented systems.
Applications
- Register circuits
- Data storage
- Memory interface
- Bus-oriented systems
- Address latches
Features
- High-speed operation
- Low power consumption
- Wide operating voltage range: 2V to 6V
- Octal D-type flip-flops
- Common clock and output enable inputs
- 3-state outputs
- Positive-edge triggered clock
- Operating temperature range: -40°C to +85°C
Benefits
- Efficient data storage with eight D-type flip-flops in a single package.
- Easy interfacing with bus-oriented systems due to 3-state outputs.
- Low power consumption extends battery life.
- Wide operating voltage range provides design flexibility.
- High noise immunity.
Additional Details
The TC74HC564F is available in a SOP-20 (Small Outline Package). Data is loaded into the flip-flops on the positive-going edge of the clock pulse. When the output enable (OE) input is LOW, the data from the flip-flops is present on the outputs. When OE is HIGH, the outputs are in a high-impedance state. The device utilizes CMOS technology for low power consumption and high noise immunity.
The supply voltage range is typically between 2V and 6V. The setup and hold times for the data inputs must be met to ensure reliable operation. The device is designed to be compatible with other HC series logic devices.