EN
  • EN
  • DE

ADA4077-1ARMZ-R7

Part No ADA4077-1ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Amplifier Circuit - 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name ADA4077
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number , -2735-ADA4077-1ARMZ-R7CT, 505-ADA4077-1ARMZ-R7TR, -2735-ADA4077-1ARMZ-R7DKR, ADA4077-1ARMZ-R7-ND, -2735-ADA4077-1ARMZ-R7TR-ND, -2735-ADA4077-1ARMZ-R7TR, 505-ADA4077-1ARMZ-R7DKR, 505-ADA4077-1ARMZ-R7CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910114-ADA4077-1ARMZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4077-1ARMZ-R7 CAD Model

Description

Product Overview: ADA4077-1ARMZ-R7 by Analog Devices Inc.

The ADA4077-1ARMZ-R7 is a high-precision, low-noise operational amplifier brought to you by Analog Devices Inc., a renowned leader in the semiconductor industry. This operational amplifier (op-amp) is designed to offer a perfect blend of performance and reliability for a wide range of applications that require accurate signal amplification and conditioning.

Key Features

  • Precision Performance: The ADA4077-1ARMZ-R7 boasts an offset voltage of just 25 µV and an offset voltage drift of 0.1 µV/°C, ensuring exceptional precision in signal amplification.
  • Low Noise: With a low noise density of 8 nV/√Hz at 1 kHz, this op-amp is ideal for applications where a clean signal is paramount.
  • Wide Supply Range: The device operates over a wide supply voltage range from 5 V to 30 V, or ±2.5 V to ±15 V for dual supply configurations, providing flexibility in various circuit designs.
  • Robust Design: The ADA4077-1ARMZ-R7 is designed to be robust with features such as overvoltage protection and no phase reversal, ensuring reliable operation under challenging conditions.

Applications

The versatility of the ADA4077-1ARMZ-R7 makes it suitable for a diverse array of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Analog-to-digital converters (ADCs)
  • Active filters
  • Medical and healthcare devices
  • Professional audio equipment

Package and Availability

The ADA4077-1ARMZ-R7 comes in a compact MSOP-8 (Mini Small Outline Package) that offers a space-saving solution without compromising on performance. This package is ideal for designs where board space is at a premium. The product is available in reel packaging, denoted by the "-R7" suffix, facilitating efficient handling and manufacturing for high-volume production.

With its exceptional balance of precision, low noise, and robustness, the ADA4077-1ARMZ-R7 from Analog Devices Inc. stands out as a top choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess