EN
  • EN
  • DE

ADA4420-6ARQZ

Part No ADA4420-6ARQZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO FILTER 16QSOP / Video Filter IC Serial NTSC 16-QSOP Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Function Filter
Applications Consumer Video
Standards NTSC
Control Interface Serial
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number ADA4420
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859865-ADA4420-6ARQZ
Ultra Librarian 3D Model Ultra Librarian ADA4420-6ARQZ CAD Model

Description

Analog Devices Inc. ADA4420-6ARQZ Description

The ADA4420-6ARQZ is a high-performance, low-power video filter from Analog Devices Inc., designed to simplify the design of high-definition and standard-definition video products. This six-channel filter integrates a complete solution for filtering and buffering video signals, making it an ideal choice for a wide range of applications, including surveillance systems, digital video recorders, and video conferencing equipment.

Key Features

  • High Channel Count: The ADA4420-6ARQZ features six independent video channels, allowing for simultaneous processing of multiple video streams.
  • Integrated Filters: Each channel includes an integrated low-pass filter to minimize aliasing and unwanted high-frequency noise, ensuring a clean and stable video output.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, making it suitable for portable and battery-powered applications.
  • Flexibility: The device supports both standard-definition (SD) and high-definition (HD) video signals, providing designers with the flexibility to use it across various video standards.
  • Easy to Use: The ADA4420-6ARQZ comes in a compact 40-lead LFCSP (Lead Frame Chip Scale Package) that is easy to integrate into existing designs without the need for complex circuitry.

Performance Specifications

  • Operating Temperature Range: The device functions reliably across a wide temperature range, making it suitable for use in harsh environments.
  • High Drive Capability: Capable of driving heavy loads, the ADA4420-6ARQZ can be directly connected to a variety of video interfaces and displays.
  • Excellent Video Quality: By reducing artifacts and preserving the integrity of the video signal, the ADA4420-6ARQZ ensures excellent video quality.

Applications

The ADA4420-6ARQZ is versatile and can be used in a range of applications, including:

  • Video surveillance systems
  • Set-top boxes
  • Video distribution networks
  • Professional video recording equipment
  • Video conferencing systems

As a product of Analog Devices Inc., a leader in the semiconductor industry, the ADA4420-6ARQZ is backed by robust technical support and the company's reputation for quality and reliability. Whether you are developing consumer electronics or industrial-grade video solutions, this video filter provides a reliable and efficient foundation for high-quality video processing.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6370 $65.4800
90+ $1.3433 $120.8970
135+ $1.3012 $175.6620
185+ $1.2593 $232.9705
240+ $1.2173 $292.1520
320+ $1.0914 $349.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess