EN
  • EN
  • DE

ADA4424-6ARUZ-RL

Part No ADA4424-6ARUZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTR VID6CH SD/ED/HD 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Filter Type SD/ED/HD
Number of Filters 6
Filter Order 5th
Supply Voltage - Operating 3.3V, 5V
Mounting SMD (SMT)
Case / Package 38-TSSOP
Win Source Part Number 103159-ADA4424-6ARUZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4424-6ARUZ-RL CAD Model

Description

ADA4424-6ARUZ-RL Product Image

The ADA4424-6ARUZ-RL is a cutting-edge piece of technology from Analog Devices Inc., a renowned leader in the semiconductor industry. This high-performance part is designed to deliver exceptional quality and reliability for a range of applications. The ADA4424-6ARUZ-RL is a Triple Channel, 6th Order, Low Pass, Video Reconstruction Filter that is ideal for video and high-speed signal processing.

Key Features:

  • Triple Channel Configuration
  • 6th Order Low Pass Filter
  • Excellent Video Performance
  • Low Differential Gain and Phase Error
  • Single Supply Operation: 3.3V to 5V
  • Power-Down Feature for Power Savings
  • Small 16-Lead TSSOP Package

Applications:

  • High-Definition Television (HDTV)
  • Digital Video Players/Recorders
  • Video Signal Processing
  • High-Speed Data Acquisition
  • Communications

The ADA4424-6ARUZ-RL is engineered to provide superior video performance with low differential gain and phase error, ensuring a clear and stable image in video applications. Its triple channel configuration allows for simultaneous processing of multiple video streams, making it a versatile solution for modern multimedia setups.

With a single supply operation ranging from 3.3V to 5V, the ADA4424-6ARUZ-RL is designed for easy integration into various electronic systems. Additionally, its power-down feature is crucial for applications that require power efficiency, as it significantly reduces power consumption when the device is not in active use.

The device is housed in a compact 16-Lead TSSOP package, making it suitable for space-constrained applications without compromising on functionality. Whether it's for high-definition television, digital video recording, or high-speed data acquisition, the ADA4424-6ARUZ-RL from Analog Devices Inc. is an excellent choice for professionals seeking high-quality and reliable video filtering solutions.

You May Also Be Interested in

Linear Technology
IC FILTR 5TH ORDR LOWPASS 16SOIC
Lowest to $26.3832
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Need more? Email Us
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $23.0638
Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 140KHZ BAND PASS 24DIP
Need more? Email Us
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $21.1502
Linear Technology
Linear Phase, DC Accurate, Tunable, 10th Order Lowpass Filter | IC FILTER 300KHZ LINEAR PH 8SOIC
Lowest to $24.2700
Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $21.8283
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $21.9519

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1268 $59.4092
46+ $2.5656 $118.0176
70+ $2.4855 $173.9850
97+ $2.4053 $233.3141
125+ $2.3252 $290.6500
167+ $2.0845 $348.1115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,800 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess