EN
  • EN
  • DE
  • IT

LTC1067CS#PBF

Part No LTC1067CS#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR BLDNGBLK R-R DUAL16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 20kHz
Number of Filters 2
Filter Order 4th
Supply Voltage - Operating 3 V to 11 V, ±3 V to 5.5 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 140278-LTC1067CS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1067CS#PBF CAD Model

Description

The LTC1067CS#PBF is a high-performance, low-power, switched-capacitor filter designed by Linear Technology, now part of Analog Devices. This precision filter building block is engineered to provide a versatile and reliable solution for a wide range of signal processing applications. The LTC1067CS#PBF is particularly well-suited for noise reduction, data acquisition, and signal conditioning in complex industrial, automotive, and communication systems.

Key Features

  • Multiple Filter Configurations: The device supports 8th order lowpass, bandpass, and highpass filter functions, allowing designers to use it in various configurations to meet specific system requirements.
  • High Precision: With its precise clock-to-corner frequency ratio, the LTC1067CS#PBF ensures accurate filter characteristics, which is critical for applications requiring stringent signal integrity.
  • Low Power Consumption: Designed for power-sensitive applications, this filter operates with a low supply current, making it ideal for battery-operated devices.
  • Clock-Tunable Frequency: The corner frequency of the filter can be set by an external clock or controlled by an onboard oscillator, providing flexibility in frequency tuning.
  • Single Supply Operation: The device can operate from a single 5V supply, simplifying the power supply design and reducing system complexity.

Applications

  • Data Acquisition Systems
  • Telecommunications
  • Automotive Electronics
  • Portable Instrumentation
  • Medical Devices

Quality and Reliability

The LTC1067CS#PBF is manufactured to the highest quality standards, featuring robust construction that ensures reliable performance even in harsh environments. The device is available in a 20-lead narrow SSOP package, providing a compact footprint for space-constrained applications. With its combination of performance, versatility, and reliability, the LTC1067CS#PBF is an excellent choice for designers looking to improve their signal processing capabilities.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $10.0206
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.8950
Analog Devices Inc.
IC FILTER BAND PASS 32LFCSP / Band Pass Filter IC Band Pass Order 3.45GHz ~ 6.25GHz 32-LFCSP (5x5)
Lowest to $347.7015
Maxim Integrated
IC FILTER 300KHZ LOWPASS 20SOIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL 32QFN / Filter IC Order 32-QFN (5x5)
Lowest to $4.8950
Texas Instruments
CONTINUOUS TIME FILTER
Lowest to $4.0291
Maxim Integrated
SWITCHED CAPACITOR FILTER, 1 FUN
Lowest to $16.4804
Maxim Integrated
IC FILTER 50KHZ LOWPASS 8SOIC
Need more? Email Us
Harris Corporation
DAUL FIR FILTER
Lowest to $72.2476

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.8828 $59.7656
5+ $24.5192 $122.5960
7+ $23.7530 $166.2710
9+ $22.9868 $206.8812
12+ $22.2205 $266.6460
16+ $19.9219 $318.7504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess