EN
  • EN
  • DE

ADA4666-2ARMZ-R7

Part No ADA4666-2ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features CMOS Amplifier Circuit Rail-to-Rail 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name ADA4666
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4666-2ARMZ-R7TR, ADA4666-2ARMZ-R7CT, ADA4666-2ARMZ-R7DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910147-ADA4666-2ARMZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4666-2ARMZ-R7 CAD Model

Description

Analog Devices Inc. ADA4666-2ARMZ-R7 Precision Op-Amp

The ADA4666-2ARMZ-R7 from Analog Devices Inc. is a high-precision operational amplifier (op-amp) that offers an exceptional balance of performance, power efficiency, and versatility. Designed for applications that require both accuracy and power conservation, this dual-channel op-amp is an ideal choice for a wide range of products, including sensor interfaces, active filters, and portable instrumentation.

This particular model comes in a compact MSOP-8 (Mini Small Outline Package) that is suitable for space-constrained applications. The ADA4666-2ARMZ-R7 features a supply voltage range of 4.5V to 16V, which allows it to operate in various systems without compromising performance. Additionally, it boasts a low input bias current, low offset voltage, and low noise, making it highly effective for precision signal conditioning.

The op-amp has a bandwidth of 4 MHz and a slew rate of 13 V/μs, providing a good balance between speed and stability. Its rail-to-rail input and output stages ensure maximum dynamic range, which is particularly beneficial in single-supply operations or when interfacing with ADCs (analog-to-digital converters). The ADA4666-2ARMZ-R7 also features overvoltage protection and no phase reversal for inputs up to 32V, which enhances the reliability and robustness of the device in harsh environments.

With a quiescent current of just 725 μA per amplifier at 25°C, this op-amp is optimized for low-power applications. This makes it an excellent choice for battery-powered devices where power efficiency is critical. Furthermore, the ADA4666-2ARMZ-R7 is specified for operation over the extended industrial temperature range of -40°C to +125°C, ensuring consistent performance across a wide range of operating conditions.

Whether it's for precision data acquisition, medical devices, or industrial control systems, the ADA4666-2ARMZ-R7 from Analog Devices Inc. offers a compelling mix of precision, power efficiency, and robustness that can meet the demands of the most challenging applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $71.6418
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $2.5903
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7635 $52.5065
45+ $2.2675 $102.0375
69+ $2.1967 $151.5723
95+ $2.1258 $201.9510
122+ $2.0549 $250.6978
163+ $1.8424 $300.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,880 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess